TS103CS RLG
TS103CS RLG
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 8SOP
Manufacturer:  Taiwan Semiconductor
Datasheet:   TS103CS RLG Datasheet
History Price: Obsolete
In Stock: 16000
TS103CS RLG vs TS1872ID
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
Rail-to-Rail
Slew Rate
0.5V/μs
0.6V/μs
Gain Bandwidth Product
1 MHz
1.8 MHz
-3db Bandwidth
-
-
Current - Input Bias
20 nA
70 nA
Voltage - Input Offset
500 μV
100 μV
Current - Supply
500μA (x2 Channels)
500μA (x2 Channels)
Current - Output / Channel
40 mA
80 mA
Voltage - Supply Span (Min)
3 V
1.8 V
Voltage - Supply Span (Max)
18 V
6 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP
8-SOIC