TS103CS RLG
TS103CS RLG
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 8SOP
Manufacturer:  Taiwan Semiconductor
Datasheet:   TS103CS RLG Datasheet
History Price: Obsolete
In Stock: 16000
TS103CS RLG Specification
Specification
Part No
TS103CS RLG
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Taiwan Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
0.5V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
20 nA
Voltage - Input Offset
500 μV
Current - Supply
500μA (x2 Channels)
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
18 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP
TS103CS RLG PDF Datasheet
TS103CS RLG Related Parts
TS1002IM8
TS1002IM8
Silicon Labs
IC OPAMP GP 2 CIRCUIT 8MSOP
TS1002IM8T
TS1002IM8T
Silicon Labs
IC OPAMP GP 2 CIRCUIT 8MSOP
TS1003IG5
TS1003IG5
Silicon Labs
IC OPAMP GP 1 CIRCUIT SOT23-5
TS1003IG5T
TS1003IG5T
Silicon Labs
IC OPAMP GP 1 CIRCUIT SOT23-5
TS1005IG5
TS1005IG5
Silicon Labs
IC OPAMP GP 1 CIRCUIT SOT23-5
TS1005IG5T
TS1005IG5T
Silicon Labs
IC OPAMP GP 1 CIRCUIT SOT23-5
TS103ACS RLG
TS103ACS RLG
Taiwan Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOP
TS1100-100EG5
TS1100-100EG5
Silicon Labs
IC CURR SENSE 1 CIRCUIT SOT23-5
TS1100-100EG5T
TS1100-100EG5T
Silicon Labs
IC CURR SENSE 1 CIRCUIT SOT23-5
TS1100-200EG5
TS1100-200EG5
Silicon Labs
IC CURR SENSE 1 CIRCUIT SOT23-5
TS1100-200EG5T
TS1100-200EG5T
Silicon Labs
IC CURR SENSE 1 CIRCUIT SOT23-5
TS1100-25EG5
TS1100-25EG5
Silicon Labs
IC CURR SENSE 1 CIRCUIT SOT23-5
TS103CS RLG Compare Parts
  • TS103CS RLG vs TS1874IYDT
  • TS103CS RLG vs TS1874IPT
  • TS103CS RLG vs TS1874IN
  • TS103CS RLG vs TS1874IDT
  • TS103CS RLG vs TS1874ID
  • TS103CS RLG vs TS1874AIYPT
  • TS103CS RLG vs TS1874AIYDT
  • TS103CS RLG vs TS1874AIPT
  • TS103CS RLG vs TS1874AIN
  • TS103CS RLG vs TS1874AIDT
  • TS103CS RLG vs TS1874AID
  • TS103CS RLG vs TS1872IYDT
  • TS103CS RLG vs TS1872IST
  • TS103CS RLG vs TS1872IN
  • TS103CS RLG vs TS1872IDT
  • TS103CS RLG vs TS1872ID
  • TS103CS RLG vs TS1872AIYDT
  • TS103CS RLG vs TS1872AIST
  • TS103CS RLG vs TS1872AIN
  • TS103CS RLG vs TS1872AIDT
  • TS103CS RLG vs TS1872AID
  • TS103CS RLG vs TS1871IYLT
  • TS103CS RLG vs TS1871ILT
  • TS103CS RLG vs TS1871IDT
  • TS103CS RLG vs TS1871ID
  • TS103CS RLG vs TS1871AIYLT
  • TS103CS RLG vs TS1871AILT
  • TS103CS RLG vs TS1871AIDT
  • TS103CS RLG vs TS1871AID
  • TS103CS RLG vs TS1854IPT
  • TS103CS RLG vs TS1854IN
  • TS103CS RLG vs TS1854IDT
  • TS103CS RLG vs TS1854ID
  • TS103CS RLG vs TS1854AIPT
  • TS103CS RLG vs TS1854AIN
  • TS103CS RLG vs TS1854AIDT
  • TS103CS RLG vs TS1854AID
  • TS103CS RLG vs TS1852IST
  • TS103CS RLG vs TS1852IN
  • TS103CS RLG vs TS1852IDT
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you