Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Taiwan Semiconductor TS103CS RLG
TS103CS RLG
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT 8SOP
Manufacturer:
Taiwan Semiconductor
Datasheet:
TS103CS RLG Datasheet
History Price: Obsolete
In Stock: 16000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TS103CS RLG vs TS1874AIN
Part No
TS103CS RLG
TS1874AIN
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Taiwan Semiconductor
STMicroelectronics
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
4
Output Type
-
Rail-to-Rail
Slew Rate
0.5V/μs
0.6V/μs
Gain Bandwidth Product
1 MHz
1.8 MHz
-3db Bandwidth
-
-
Current - Input Bias
20 nA
70 nA
Voltage - Input Offset
500 μV
3 mV
Current - Supply
500μA (x2 Channels)
500μA (x4 Channels)
Current - Output / Channel
40 mA
80 mA
Voltage - Supply Span (Min)
3 V
1.8 V
Voltage - Supply Span (Max)
18 V
6 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOP
14-DIP