Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ STMicroelectronics TS1872ID
TS1872ID
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:
STMicroelectronics
Datasheet:
TS1872ID Datasheet
History Price: Obsolete
In Stock: 22400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TS1872ID vs TS1871AIDT
Part No
TS1872ID
TS1871AIDT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.6V/μs
0.6V/μs
Gain Bandwidth Product
1.8 MHz
1.8 MHz
-3db Bandwidth
-
-
Current - Input Bias
70 nA
70 nA
Voltage - Input Offset
100 μV
100 μV
Current - Supply
500μA (x2 Channels)
500μA
Current - Output / Channel
80 mA
80 mA
Voltage - Supply Span (Min)
1.8 V
1.8 V
Voltage - Supply Span (Max)
6 V
6 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC