☰
TS334IPT
TS334IPT
Active
Description:  IC COMPARATOR 4 GEN PUR 14TSSOP
Manufacturer:  STMicroelectronics
Datasheet:   TS334IPT Datasheet
History Price: $1.74000
In Stock: 43600
TS334IPT vs TS393CD
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Type
General Purpose
General Purpose
Number of Elements
4
2
Output Type
Open Drain
CMOS, Open-Drain
Voltage - Supply, Single/Dual (?
1.6V ~ 5V
2.7V ~ 16V, ?.35V ~ 8V
Voltage - Input Offset (Max)
5mV @ 5V
5mV @ 10V
Current - Input Bias (Max)
0.04μA @ 5V
1pA @ 5V
Current - Output (Typ)
93mA @ 5V
20mA
Current - Quiescent (Max)
26μA
25μA
CMRR, PSRR (Typ)
79dB CMRR
71dB CMRR
Propagation Delay (Max)
210ns
-
Hysteresis
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Package / Case
14-TSSOP (0.173", 4.40mm Width)
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-TSSOP
8-SOIC