☰
TS393CD
TS393CD
Obsolete
Description:  IC COMPARATOR 2 GEN PUR 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   TS393CD Datasheet
History Price: Obsolete
In Stock: 34000
TS393CD Specification
Specification
Part No
TS393CD
Category
Linear - Comparators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
2
Output Type
CMOS, Open-Drain
Voltage - Supply, Single/Dual (?
2.7V ~ 16V, ?.35V ~ 8V
Voltage - Input Offset (Max)
5mV @ 10V
Current - Input Bias (Max)
1pA @ 5V
Current - Output (Typ)
20mA
Current - Quiescent (Max)
25μA
CMRR, PSRR (Typ)
71dB CMRR
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
TS393CD PDF Datasheet
TS393CD Related Parts
TS3011ICT
TS3011ICT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5
TS3011ILT
TS3011ILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3011IYLT
TS3011IYLT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3011IYQ3T
TS3011IYQ3T
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8DFN
TS3021AILT
TS3021AILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3021HIYLT
TS3021HIYLT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3021ICT
TS3021ICT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5
TS3021ILT
TS3021ILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3021IYLT
TS3021IYLT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3022ID
TS3022ID
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC
TS3022IDT
TS3022IDT
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC
TS3022IST
TS3022IST
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO
TS393CD Compare Parts
  • TS393CD vs TS393MD
  • TS393CD vs TS393IYDT
  • TS393CD vs TS393IN
  • TS393CD vs TS393IDT
  • TS393CD vs TS393ID
  • TS393CD vs TS393DR2G
  • TS393CD vs TS393CS RLG
  • TS393CD vs TS393CN
  • TS393CD vs TS393CDT
  • TS393CD vs TS393CD C3G
  • TS393CD vs TS391SN2T1G
  • TS393CD vs TS391RIYLT
  • TS393CD vs TS391RILT
  • TS393CD vs TS391IYLT
  • TS393CD vs TS391IQ2T
  • TS393CD vs TS391ILT
  • TS393CD vs TS391AILT
  • TS393CD vs TS374IN
  • TS393CD vs TS374IDT
  • TS393CD vs TS374ID
  • TS393CD vs TS374CN
  • TS393CD vs TS374CDT
  • TS393CD vs TS374CD
  • TS393CD vs TS372IN
  • TS393CD vs TS372IDT
  • TS393CD vs TS372ID
  • TS393CD vs TS372CN
  • TS393CD vs TS372CDT
  • TS393CD vs TS372CD
  • TS393CD vs TS3704IPT
  • TS393CD vs TS3704IN
  • TS393CD vs TS3704IDT
  • TS393CD vs TS3704ID
  • TS393CD vs TS3704CN
  • TS393CD vs TS3704CDT
  • TS393CD vs TS3704CD
  • TS393CD vs TS3702IN
  • TS393CD vs TS3702IDT
  • TS393CD vs TS3702ID
  • TS393CD vs TS3702CN
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping