Type
Differential
General Purpose
Output Type
CMOS, MOS, Open-Drain, TTL
CMOS, Open-Drain
Voltage - Supply, Single/Dual (?
3V ~ 16V, ?.5V ~ 8V
2.7V ~ 16V, ?.35V ~ 8V
Voltage - Input Offset (Max)
10mV @ 5V
5mV @ 10V
Current - Input Bias (Max)
1pA
1pA @ 5V
Current - Output (Typ)
20mA
20mA
Current - Quiescent (Max)
375μA
25μA
CMRR, PSRR (Typ)
-
71dB CMRR
Propagation Delay (Max)
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOIC
8-SOIC