☰
TS393CD
TS393CD
Obsolete
Description:  IC COMPARATOR 2 GEN PUR 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   TS393CD Datasheet
History Price: Obsolete
In Stock: 14500
TS393CD vs TS372CDT
Part No
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
General Purpose
Differential
Number of Elements
2
2
Output Type
CMOS, Open-Drain
CMOS, MOS, Open-Drain, TTL
Voltage - Supply, Single/Dual (?
2.7V ~ 16V, ?.35V ~ 8V
3V ~ 16V, ?.5V ~ 8V
Voltage - Input Offset (Max)
5mV @ 10V
10mV @ 5V
Current - Input Bias (Max)
1pA @ 5V
1pA
Current - Output (Typ)
20mA
20mA
Current - Quiescent (Max)
25μA
375μA
CMRR, PSRR (Typ)
71dB CMRR
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOIC
8-SOIC