☰
TS5V330CDBQR
TS5V330CDBQR
Active
Description:  IC VIDEO SWITCH QUAD SPDT 16SSOP
Manufacturer:  Texas Instruments
History Price: $0.68000
In Stock: 5520
TS5V330CDBQR vs TS5V330CDR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Applications
Video
Video
Multiplexer/Demultiplexer Circuit
2:1
2:1
Switch Circuit
SPDT
SPDT
Number of Channels
4
4
On-State Resistance (Max)
10Ohm
10Ohm
Voltage - Supply, Single (V-)
4V ~ 5.5V
4V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
250MHz
250MHz
Features
Bi-Directional, RGB
Bi-Directional, RGB
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SSOP
16-SOIC