☰
TS5V330CDBQR
TS5V330CDBQR
Active
Description:  IC VIDEO SWITCH QUAD SPDT 16SSOP
Manufacturer:  Texas Instruments
History Price: $0.68000
In Stock: 5520
TS5V330CDBQR Specification
Specification
Part No
TS5V330CDBQR
Category
Interface - Analog Switches - Special Purpose
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Video
Multiplexer/Demultiplexer Circuit
2:1
Switch Circuit
SPDT
Number of Channels
4
On-State Resistance (Max)
10Ohm
Voltage - Supply, Single (V-)
4V ~ 5.5V
Voltage - Supply, Dual (V?
-
-3db Bandwidth
250MHz
Features
Bi-Directional, RGB
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-SSOP
TS5V330CDBQR Related Parts
TS5L100D
TS5L100D
Texas Instruments
IC ETHERNET SWITCH QUAD 16SOIC
TS5L100DBQR
TS5L100DBQR
Texas Instruments
IC ETHERNET SWITCH QUAD 16SSOP
TS5L100DBQRG4
TS5L100DBQRG4
Texas Instruments
IC ETHERNET SWITCH QUAD 16SSOP
TS5L100DG4
TS5L100DG4
Texas Instruments
IC ETHERNET SWITCH QUAD 16SOIC
TS5L100DR
TS5L100DR
Texas Instruments
IC ETHERNET SWITCH QUAD 16SOIC
TS5L100PW
TS5L100PW
Texas Instruments
IC ETHERNET SWITCH QUAD 20TSSOP
TS5L100PWG4
TS5L100PWG4
Texas Instruments
IC ETHERNET SWITCH QUAD 20TSSOP
TS5L100PWR
TS5L100PWR
Texas Instruments
IC ETHERNET SWITCH QUAD 20TSSOP
TS5USBA224RSWR
TS5USBA224RSWR
Texas Instruments
IC SW USB/AUDIO DPDT 10UQFN
TS5USBC400IYFPR
TS5USBC400IYFPR
Texas Instruments
TS5USBC400
TS5USBC400IYFPT
TS5USBC400IYFPT
Texas Instruments
DUAL 2:1 USB 2.0 MUX/DEMUX OR SI
TS5USBC400YFPR
TS5USBC400YFPR
Texas Instruments
TS5USBC400
TS5V330CDBQR Description

The Texas Instruments TS5V330CDBQR is a highly versatile, low-voltage analog switch designed for high-performance signal routing applications. It is a single-pole double-throw (SPDT) switch, which is primarily used in digital and analog signal paths. This device is optimized for low power consumption and operates with a wide supply voltage range, making it suitable for use in various low-voltage systems, including communication equipment, portable electronics, and consumer devices.

The TS5V330CDBQR provides excellent signal integrity, with low on-resistance and high bandwidth, making it ideal for high-speed switching applications. Its small package size and ease of integration make it a practical choice for space-constrained applications that require efficient signal switching capabilities.

## Key Features

* Single-Pole Double-Throw (SPDT) Switch: The device offers one input signal that can be routed to one of two output terminals, allowing for efficient signal switching in both analog and digital systems.
* Low On-Resistance: The TS5V330CDBQR features a low on-resistance of typically 0.35 Ω, which ensures minimal signal attenuation and high signal fidelity during operation. This makes it ideal for high-speed and low-power applications.
* Wide Supply Voltage Range: The device supports a broad supply voltage range of 1.65 V to 5.5 V, providing flexibility for integration into various systems operating at different voltage levels.
* High Bandwidth: With a typical bandwidth of 300 MHz, the device supports high-speed signal switching, making it suitable for applications requiring fast data rates, such as in communication systems and high-speed data paths.
* Low Power Consumption: The TS5V330CDBQR is designed to operate with minimal power consumption, typically consuming only 1.2 µA (maximum) of quiescent current. This is particularly beneficial for battery-operated devices and energy-efficient systems.
* Rail-to-Rail Operation: The device features rail-to-rail signal switching, meaning it can handle input and output voltages that span the entire supply voltage range, from 0 V to Vcc.
* High-Performance Analog Switching: The TS5V330CDBQR ensures minimal distortion in both analog and digital signal paths, providing excellent linearity and low crosstalk between channels.
* Low Charge Injection: This feature helps prevent unwanted signal distortions and ensures accurate signal routing during switching operations, especially in sensitive analog applications.

## Specifications

* Device Type: SPDT Analog Switch
* Supply Voltage Range:

* Minimum: 1.65 V
* Maximum: 5.5 V
* On-Resistance:

* Typical: 0.35 Ω
* Maximum: 0.5 Ω at Vcc = 3.6 V
* Bandwidth:

* Typically: 300 MHz at Vcc = 3.3 V
* Maximum: 250 MHz at Vcc = 3.3 V
* Off-Leakage Current:

* Maximum: 1 nA (at Vcc = 5.5 V)
* Crosstalk:

* Typically: -40 dB at 10 MHz
* Maximum: -35 dB at 10 MHz
* Input Signal Voltage Range: 0 V to Vcc
* On-Channel Capacitance:

* Typically: 5 pF at Vcc = 3.3 V
* Switching Time (T\_on, T\_off):

* Typically: 5 ns
* Maximum: 7 ns
* Quiescent Current (I\_q):

* Typically: 1 µA
* Maximum: 1.2 µA
* Package Type: 6-pin SOT-23 package, offering a compact solution for tight PCB layouts.
* Operating Temperature Range:

* Minimum: -40°C
* Maximum: +125°C
* ESD Protection: The device is protected against electrostatic discharge (ESD) up to 4 kV (Human Body Model).

## Applications

The TS5V330CDBQR is a highly versatile component, suitable for use in a wide variety of analog and digital signal switching applications. Some of its primary uses include:

* Signal Routing in Communication Systems: The TS5V330CDBQR is ideal for use in communication systems that require high-speed data switching with minimal signal degradation. It is commonly used in base stations, routers, and other networking devices.
* Audio and Video Signal Switching: The device is well-suited for audio and video signal switching in consumer electronics, such as televisions, home theater systems, and audio equipment, where high bandwidth and low distortion are essential.
* Portable and Battery-Powered Devices: With its low power consumption and wide operating voltage range, the TS5V330CDBQR is an excellent choice for battery-operated devices like smartphones, tablets, and portable media players, where energy efficiency is critical.
* Test and Measurement Equipment: In test and measurement systems, the device provides accurate and reliable switching of analog signals, making it a key component in oscilloscopes, signal analyzers, and other diagnostic tools.
* Industrial Control Systems: The device is also useful in industrial control systems where efficient signal routing is needed to control or monitor different parts of the system.
* Sensor Interfacing: The TS5V330CDBQR is ideal for interfacing sensors to microcontrollers or digital systems, where the ability to switch between multiple sensor inputs and outputs is required.

## Conclusion

The Texas Instruments TS5V330CDBQR is a low-voltage, high-performance SPDT analog switch that offers reliable signal routing and efficient switching capabilities. With its low on-resistance, high bandwidth, low power consumption, and wide supply voltage range, it is well-suited for use in a variety of applications, including communication systems, portable electronics, industrial control, and audio/video switching. Its small size and low quiescent current make it an excellent choice for space-constrained and battery-operated devices, while its high-speed performance ensures that it meets the needs of modern, high-speed signal processing applications.
TS5V330CDBQR Compare Parts
  • TS5V330CDBQR vs TS5V522CDBQR
  • TS5V330CDBQR vs TS5V330PWR
  • TS5V330CDBQR vs TS5V330PWG4
  • TS5V330CDBQR vs TS5V330PW
  • TS5V330CDBQR vs TS5V330DR
  • TS5V330CDBQR vs TS5V330DG4
  • TS5V330CDBQR vs TS5V330DBQRG4
  • TS5V330CDBQR vs TS5V330DBQR
  • TS5V330CDBQR vs TS5V330D
  • TS5V330CDBQR vs TS5V330CPWR
  • TS5V330CDBQR vs TS5V330CDR
  • TS5V330CDBQR vs TS5USBC412YFFT
  • TS5V330CDBQR vs TS5USBC412YFFR
  • TS5V330CDBQR vs TS5USBC412IYFFT
  • TS5V330CDBQR vs TS5USBC412IYFFR
  • TS5V330CDBQR vs TS5USBC410YFFT
  • TS5V330CDBQR vs TS5USBC410YFFR
  • TS5V330CDBQR vs TS5USBC410IYFFT
  • TS5V330CDBQR vs TS5USBC410IYFFR
  • TS5V330CDBQR vs TS5USBC402YFPT
  • TS5V330CDBQR vs TS5USBC402YFPR
  • TS5V330CDBQR vs TS5USBC402IYFPT
  • TS5V330CDBQR vs TS5USBC402IYFPR
  • TS5V330CDBQR vs TS5USBC400YFPT
  • TS5V330CDBQR vs TS5USBC400YFPR
  • TS5V330CDBQR vs TS5USBC400IYFPT
  • TS5V330CDBQR vs TS5USBC400IYFPR
  • TS5V330CDBQR vs TS5USBA224RSWR
  • TS5V330CDBQR vs TS5L100PWR
  • TS5V330CDBQR vs TS5L100PWG4
  • TS5V330CDBQR vs TS5L100PW
  • TS5V330CDBQR vs TS5L100DR
  • TS5V330CDBQR vs TS5L100DG4
  • TS5V330CDBQR vs TS5L100DBQRG4
  • TS5V330CDBQR vs TS5L100DBQR
  • TS5V330CDBQR vs TS5L100D
  • TS5V330CDBQR vs TS5USBA43402YZPR
  • TS5V330CDBQR vs TS5USBA33402YZPRB
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods