TS861AILT
TS861AILT
Active
Description:  IC COMPARATOR 1 GEN PUR SOT23-5
Manufacturer:  STMicroelectronics
Datasheet:   TS861AILT Datasheet
History Price: $2.85000
In Stock: 8000
TS861AILT vs TS884IPT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
1
4
Output Type
Push-Pull
Push-Pull
Voltage - Supply, Single/Dual (?
2.7V ~ 10V
1.1V ~ 5.5V
Voltage - Input Offset (Max)
7mV @ 5V
6mV @ 5V
Current - Input Bias (Max)
300pA @ 5V
10pA
Current - Output (Typ)
-
-
Current - Quiescent (Max)
16μA
500nA
CMRR, PSRR (Typ)
70dB CMRR
78dB CMRR
Propagation Delay (Max)
2μs
16μs
Hysteresis
-
4.2mV
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Package / Case
SC-74A, SOT-753
14-TSSOP (0.173", 4.40mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SOT-23-5
14-TSSOP