☰
TS884IPT
TS884IPT
Active
Description:  IC COMPARATOR 4 GEN PUR 14TSSOP
Manufacturer:  STMicroelectronics
Datasheet:   TS884IPT Datasheet
History Price: $3.11000
In Stock: 16640
TS884IPT Specification
Specification
Part No
TS884IPT
Category
Linear - Comparators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
4
Output Type
Push-Pull
Voltage - Supply, Single/Dual (?
1.1V ~ 5.5V
Voltage - Input Offset (Max)
6mV @ 5V
Current - Input Bias (Max)
10pA
Current - Output (Typ)
-
Current - Quiescent (Max)
500nA
CMRR, PSRR (Typ)
78dB CMRR
Propagation Delay (Max)
16μs
Hysteresis
4.2mV
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
14-TSSOP (0.173", 4.40mm Width)
Mounting Type
Surface Mount
Supplier Device Package
14-TSSOP
TS884IPT PDF Datasheet
TS884IPT Related Parts
TS861AID
TS861AID
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8SOIC
TS861AIDT
TS861AIDT
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8SOIC
TS861AILT
TS861AILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS861AIN
TS861AIN
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8DIP
TS861ID
TS861ID
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8SOIC
TS861IDT
TS861IDT
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8SOIC
TS861ILT
TS861ILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS861IN
TS861IN
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8DIP
TS862AID
TS862AID
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC
TS862AIDT
TS862AIDT
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC
TS862AIN
TS862AIN
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8DIP
TS862ID
TS862ID
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC
TS884IPT Compare Parts
  • TS884IPT vs TS884IDT
  • TS884IPT vs TS883IST
  • TS884IPT vs TS883IQ2T
  • TS884IPT vs TS882IYST
  • TS884IPT vs TS882IST
  • TS884IPT vs TS882IQ2T
  • TS884IPT vs TS881ILT
  • TS884IPT vs TS881ICT
  • TS884IPT vs TS880ILT
  • TS884IPT vs TS880ICT
  • TS884IPT vs TS864IYDT
  • TS884IPT vs TS864IPT
  • TS884IPT vs TS864IN
  • TS884IPT vs TS864IDT
  • TS884IPT vs TS864ID
  • TS884IPT vs TS864AIN
  • TS884IPT vs TS864AIDT
  • TS884IPT vs TS864AID
  • TS884IPT vs TS862IN
  • TS884IPT vs TS862IDT
  • TS884IPT vs TS862ID
  • TS884IPT vs TS862AIN
  • TS884IPT vs TS862AIDT
  • TS884IPT vs TS862AID
  • TS884IPT vs TS861IN
  • TS884IPT vs TS861ILT
  • TS884IPT vs TS861IDT
  • TS884IPT vs TS861ID
  • TS884IPT vs TS861AIN
  • TS884IPT vs TS861AILT
  • TS884IPT vs TS861AIDT
  • TS884IPT vs TS861AID
  • TS884IPT vs TS880ILT
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much