Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ STMicroelectronics TSM109ID
TSM109ID
Obsolete
Linear - Comparators
Description:
IC COMPARATOR 2 W/VOLT REF 8SOIC
Manufacturer:
STMicroelectronics
Datasheet:
TSM109ID Datasheet
History Price: Obsolete
In Stock: 46000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TSM109ID vs TSM973CUA+T
Part No
TSM109ID
TSM973CUA+T
Category
Linear - Comparators
Linear - Comparators
Manufacturer
STMicroelectronics
Silicon Labs
Series
-
TSM97x
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
with Voltage Reference
with Voltage Reference
Number of Elements
2
2
Output Type
-
CMOS, TTL
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
2.5V ~ 11V, ?.25V ~ 5.5V
Voltage - Input Offset (Max)
5mV @ 5V
10mV @ 2.5V
Current - Input Bias (Max)
0.25μA @ 5V
0.005μA @ 2.5V
Current - Output (Typ)
20mA @ 5V
40mA
Current - Quiescent (Max)
2.5mA
6μA
CMRR, PSRR (Typ)
-
67dB CMRR, 67dB PSRR
Propagation Delay (Max)
-
12μs
Hysteresis
-
50mV
Operating Temperature
-40 ℃ ~ 105 ℃
0 ℃ ~ 70 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOIC
8-MSOP