TSM109ID
TSM109ID
Obsolete
Description:  IC COMPARATOR 2 W/VOLT REF 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   TSM109ID Datasheet
History Price: Obsolete
In Stock: 46000
TSM109ID Specification
Specification
Part No
TSM109ID
Category
Linear - Comparators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
with Voltage Reference
Number of Elements
2
Output Type
-
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
5mV @ 5V
Current - Input Bias (Max)
0.25μA @ 5V
Current - Output (Typ)
20mA @ 5V
Current - Quiescent (Max)
2.5mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-40 ℃ ~ 105 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
TSM109ID PDF Datasheet
TSM109ID Related Parts
TSM109AID
TSM109AID
STMicroelectronics
IC COMPARATOR 2 W/VOLT REF 8SOIC
TSM109AIDT
TSM109AIDT
STMicroelectronics
IC COMPARATOR 2 W/VOLT REF 8SOIC
TSM109IDT
TSM109IDT
STMicroelectronics
IC COMPARATOR 2 W/VOLT REF 8SOIC
TSM9117ESA+
TSM9117ESA+
Silicon Labs
IC COMPARATOR 1 W/VOLT REF 8SOIC
TSM9117ESA+T
TSM9117ESA+T
Silicon Labs
IC COMPARATOR 1 W/VOLT REF 8SOIC
TSM9120ESA+
TSM9120ESA+
Silicon Labs
IC COMPARATOR 1 GEN PUR 8SOIC
TSM9120ESA+T
TSM9120ESA+T
Silicon Labs
IC COMPARATOR 1 GEN PUR 8SOIC
TSM917ESA+
TSM917ESA+
Silicon Labs
IC COMPARATOR 1 W/VOLT REF 8SOIC
TSM917ESA+T
TSM917ESA+T
Silicon Labs
IC COMPARATOR 1 W/VOLT REF 8SOIC
TSM917EUK+
TSM917EUK+
Silicon Labs
IC COMPARATOR 1 W/VOLT REF SOT23
TSM917EUK+T
TSM917EUK+T
Silicon Labs
IC COMPARATOR 1 W/VOLT REF SOT23
TSM921CSA+
TSM921CSA+
Silicon Labs
IC COMPARATOR 1 W/VOLT REF 8SOIC
TSM109ID Compare Parts
  • TSM109ID vs TSM984ESE+
  • TSM109ID vs TSM984CSE+T
  • TSM109ID vs TSM984CSE+
  • TSM109ID vs TSM982ESA+T
  • TSM109ID vs TSM982ESA+
  • TSM109ID vs TSM982CUA+T
  • TSM109ID vs TSM982CUA+
  • TSM109ID vs TSM982CSA+T
  • TSM109ID vs TSM982CSA+
  • TSM109ID vs TSM973ESA+T
  • TSM109ID vs TSM973ESA+
  • TSM109ID vs TSM973CUA+T
  • TSM109ID vs TSM973CUA+
  • TSM109ID vs TSM973CSA+T
  • TSM109ID vs TSM973CSA+
  • TSM109ID vs TSM972ESA+T
  • TSM109ID vs TSM972ESA+
  • TSM109ID vs TSM972CUA+T
  • TSM109ID vs TSM972CUA+
  • TSM109ID vs TSM972CSA+T
  • TSM109ID vs TSM972CSA+
  • TSM109ID vs TSM971ESA+T
  • TSM109ID vs TSM971ESA+
  • TSM109ID vs TSM971CUA+T
  • TSM109ID vs TSM971CUA+
  • TSM109ID vs TSM971CSA+T
  • TSM109ID vs TSM971CSA+
  • TSM109ID vs TSM934ESE+T
  • TSM109ID vs TSM934ESE+
  • TSM109ID vs TSM934CSE+T
  • TSM109ID vs TSM934CSE+
  • TSM109ID vs TSM933ESA+T
  • TSM109ID vs TSM933ESA+
  • TSM109ID vs TSM933CUA+T
  • TSM109ID vs TSM933CUA+
  • TSM109ID vs TSM933CSA+T
  • TSM109ID vs TSM933CSA+
  • TSM109ID vs TSM932ESA+T
  • TSM109ID vs TSM932ESA+
  • TSM109ID vs TSM932CUA+T
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.