UA798HC
UA798HC
Active
Description:  IC OPAMP GP 2 CIRCUIT
Manufacturer:  National Semiconductor
Datasheet:   UA798HC Datasheet
History Price: $2.75000
In Stock: 6400
UA798HC vs UA741CD
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
1
Output Type
-
-
Slew Rate
0.6V/μs
0.5V/μs
Gain Bandwidth Product
1 MHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
50 nA
10 nA
Voltage - Input Offset
2 mV
1 mV
Current - Supply
2mA
1.7mA
Current - Output / Channel
70 mA
25 mA
Voltage - Supply Span (Min)
3 V
10 V
Voltage - Supply Span (Max)
36 V
44 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC