Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ National Semiconductor UA798HC
UA798HC
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT
Manufacturer:
National Semiconductor
Datasheet:
UA798HC Datasheet
History Price: $2.75000
In Stock: 6400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UA798HC Specification
Specification
Part No
UA798HC
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
0.6V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
50 nA
Voltage - Input Offset
2 mV
Current - Supply
2mA
Current - Output / Channel
70 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
-
Package / Case
-
Supplier Device Package
-
UA798HC PDF Datasheet
UA798HC Datasheet
Click and Download: UA798HC Datasheet
UA798HC Related Parts
UA741CD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CDG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CDRG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CDT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
UA741CP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
UA741CPG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
UA741CPS
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
UA741CPSR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
UA741CPSRE4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
UA798HC Compare Parts
UA798HC vs UA774APC
UA798HC vs UA748IN
UA798HC vs UA748IDT
UA798HC vs UA748ID
UA798HC vs UA748CP
UA798HC vs UA748CN
UA798HC vs UA748CDT
UA798HC vs UA748CDR
UA798HC vs UA748CD
UA798HC vs UA748CD
UA798HC vs UA747MWB
UA798HC vs UA747CNG4
UA798HC vs UA747CN
UA798HC vs UA741MN
UA798HC vs UA741MJ/B
UA798HC vs UA741MFKB
UA798HC vs UA741MDT
UA798HC vs UA741MD
UA798HC vs UA741IP
UA798HC vs UA741IN
UA798HC vs UA741IDT
UA798HC vs UA741ID
UA798HC vs UA741CPSRE4
UA798HC vs UA741CPSR
UA798HC vs UA741CPS
UA798HC vs UA741CPG4
UA798HC vs UA741CP
UA798HC vs UA741CN
UA798HC vs UA741CDT
UA798HC vs UA741CDRG4
UA798HC vs UA741CDR
UA798HC vs UA741CDG4
UA798HC vs UA741CD
UA798HC vs UA741CD
UA798HC vs UA747CNE4
UA798HC vs UA741CPE4
UA798HC vs UA733M/BCA
Customer Reviews
4.95 out of 5.00 stars from 120 customer reviews from all over the world
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets