UC2827DW-2
UC2827DW-2
Active
Description:  IC REG CTRLR MULT TOP 24SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC2827DW-2 Datasheet
History Price: $6.07000
In Stock: 49200
UC2827DW-2 vs UC2846Q
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Active
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up/Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Full-Bridge, Push-Pull
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
3
2
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
7.6V ~ 20V
6.95V ~ 40V
Frequency - Switching
220kHz
500kHz
Duty Cycle (Max)
91%
50%
Synchronous Rectifier
Yes
Yes
Clock Sync
Yes
Yes
Serial Interfaces
-
-
Control Features
Frequency Control, Ramp, Soft Start
Current Limit, Enable, Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
20-LCC (J-Lead)
Supplier Device Package
24-SOIC
20-PLCC (9x9)