UC2827DW-2
UC2827DW-2
Active
Description:  IC REG CTRLR MULT TOP 24SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC2827DW-2 Datasheet
History Price: $6.07000
In Stock: 49200
UC2827DW-2 Specification
Specification
Part No
UC2827DW-2
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up/Step-Down
Output Configuration
Positive
Topology
Full-Bridge, Push-Pull
Number of Outputs
3
Output Phases
1
Voltage - Supply (Vcc/Vdd)
7.6V ~ 20V
Frequency - Switching
220kHz
Duty Cycle (Max)
91%
Synchronous Rectifier
Yes
Clock Sync
Yes
Serial Interfaces
-
Control Features
Frequency Control, Ramp, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SOIC
UC2827DW-2 Related Parts
UC2524ADW
UC2524ADW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524ADWG4
UC2524ADWG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524ADWTR
UC2524ADWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524AJ
UC2524AJ
Texas Instruments
UC2524AM ADVANCED REGULATING PUL
UC2524AN
UC2524AN
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2524DW
UC2524DW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524DWTR
UC2524DWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524DWTRG4
UC2524DWTRG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524J
UC2524J
Texas Instruments
SWITCHING CONTROLLER
UC2524N
UC2524N
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2524NG4
UC2524NG4
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2525ADW
UC2525ADW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2827DW-2 Compare Parts
  • UC2827DW-2 vs UC2875N/81290
  • UC2827DW-2 vs UC2874QTR-2
  • UC2827DW-2 vs UC2874Q-2
  • UC2827DW-2 vs UC2874N-2
  • UC2827DW-2 vs UC2874N-1G4
  • UC2827DW-2 vs UC2874N-1
  • UC2827DW-2 vs UC2874DWTR-2G4
  • UC2827DW-2 vs UC2874DWTR-2
  • UC2827DW-2 vs UC2874DW-2G4
  • UC2827DW-2 vs UC2874DW-2
  • UC2827DW-2 vs UC2874DW-1G4
  • UC2827DW-2 vs UC2874DW-1
  • UC2827DW-2 vs UC2870DW-1
  • UC2827DW-2 vs UC2864N
  • UC2827DW-2 vs UC2864DWTR
  • UC2827DW-2 vs UC2864DW/81167
  • UC2827DW-2 vs UC2864DW
  • UC2827DW-2 vs UC2863N
  • UC2827DW-2 vs UC2863DW
  • UC2827DW-2 vs UC2856QDWRQ1
  • UC2827DW-2 vs UC2856QDWR
  • UC2827DW-2 vs UC2856NG4
  • UC2827DW-2 vs UC2856N
  • UC2827DW-2 vs UC2856DWTRG4
  • UC2827DW-2 vs UC2856DWTR
  • UC2827DW-2 vs UC2856DWG4
  • UC2827DW-2 vs UC2856DW
  • UC2827DW-2 vs UC2854J
  • UC2827DW-2 vs UC2854BJ
  • UC2827DW-2 vs UC2853AN-P
  • UC2827DW-2 vs UC2847N
  • UC2827DW-2 vs UC2847DWG4
  • UC2827DW-2 vs UC2847DW
  • UC2827DW-2 vs UC2846QTR
  • UC2827DW-2 vs UC2846QG3
  • UC2827DW-2 vs UC2846Q
  • UC2827DW-2 vs UC2846NG4
  • UC2827DW-2 vs UC2846N
  • UC2827DW-2 vs UC2846DWTR
  • UC2827DW-2 vs UC2846DWG4
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you