Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Texas Instruments UC2827DW-2
UC2827DW-2
Active
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR MULT TOP 24SOIC
Manufacturer:
Texas Instruments
Datasheet:
UC2827DW-2 Datasheet
History Price: $6.07000
In Stock: 49200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UC2827DW-2 vs UC2853AN-P
Part No
UC2827DW-2
UC2853AN-P
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk or Tube
Bulk
Status
Active
Active
Output Type
Transistor Driver
-
Function
Step-Up/Step-Down
-
Output Configuration
Positive
-
Topology
Full-Bridge, Push-Pull
-
Number of Outputs
3
-
Output Phases
1
-
Voltage - Supply (Vcc/Vdd)
7.6V ~ 20V
-
Frequency - Switching
220kHz
-
Duty Cycle (Max)
91%
-
Synchronous Rectifier
Yes
-
Clock Sync
Yes
-
Serial Interfaces
-
-
Control Features
Frequency Control, Ramp, Soft Start
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
24-SOIC (0.295", 7.50mm Width)
-
Supplier Device Package
24-SOIC
-