UC2872Q
UC2872Q
Obsolete
Description:  IC BALLAST CNTRL 78KHZ 20PLCC
Manufacturer:  Texas Instruments
Datasheet:   UC2872Q Datasheet
History Price: $6.19000
In Stock: 22000
UC2872Q vs UC2871N
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Ballast Controller
Fluorescent Lamp Controller
Frequency
57kHz ~ 78kHz
57kHz ~ 78kHz
Voltage - Supply
4.5V ~ 24V
4.5V ~ 20V
Current - Supply
6 mA
8 mA
Current - Output Source/Sink
-
-
Dimming
No
No
Operating Temperature
-40 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
20-LCC (J-Lead)
18-DIP (0.300", 7.62mm)
Supplier Device Package
20-PLCC (9x9)
18-PDIP