UC2872Q
UC2872Q
Obsolete
Description:  IC BALLAST CNTRL 78KHZ 20PLCC
Manufacturer:  Texas Instruments
Datasheet:   UC2872Q Datasheet
History Price: $6.19000
In Stock: 22000
UC2872Q Specification
Specification
Part No
UC2872Q
Category
PMIC - Lighting, Ballast Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Ballast Controller
Frequency
57kHz ~ 78kHz
Voltage - Supply
4.5V ~ 24V
Current - Supply
6 mA
Current - Output Source/Sink
-
Dimming
No
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-LCC (J-Lead)
Supplier Device Package
20-PLCC (9x9)
UC2872Q PDF Datasheet
UC2872Q Related Parts
UC2871DW
UC2871DW
Texas Instruments
IC FLRSCNT LAMP CTR 78KHZ 18SOIC
UC2871DWG4
UC2871DWG4
Texas Instruments
IC FLRSCNT LAMP CTR 78KHZ 18SOIC
UC2871N
UC2871N
Texas Instruments
IC FLRSCNT LAMP CNTL 78KHZ 18DIP
UC2871NG4
UC2871NG4
Texas Instruments
IC FLRSCNT LAMP CNTL 78KHZ 18DIP
UC2872DW
UC2872DW
Texas Instruments
IC BALLAST CNTRL 78KHZ 16SOIC
UC2872DWTR
UC2872DWTR
Texas Instruments
IC BALLAST CNTRL 78KHZ 16SOIC
UC2872N
UC2872N
Texas Instruments
IC BALLAST CNTRL 78KHZ 14DIP
UC2872NG4
UC2872NG4
Texas Instruments
IC BALLAST CNTRL 78KHZ 14DIP
UC2872QTR
UC2872QTR
Texas Instruments
FLUORESCENT LIGHT CONTROLLER
UC2871DW
UC2871DW
Unitrode Corp
0.1A, 78KHZ BIPOLAR, PDSO18
UC2871QTR
UC2871QTR
Unitrode Corp
0.1A, 78KHZ BIPOLAR, PQCC20
UC2872Q Compare Parts
  • UC2872Q vs UC2872NG4
  • UC2872Q vs UC2872N
  • UC2872Q vs UC2872DWTR
  • UC2872Q vs UC2872DW
  • UC2872Q vs UC2871NG4
  • UC2872Q vs UC2871N
  • UC2872Q vs UC2871DWG4
  • UC2872Q vs UC2871DW
  • UC2872Q vs UC2871QTR
  • UC2872Q vs UC2871DW
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller