UC3524N
UC3524N
Obsolete
Description:  IC REG CTRLR MULT TOPOLOGY 16DIP
Manufacturer:  Texas Instruments
Datasheet:   UC3524N Datasheet
History Price: $1.28000
In Stock: 10000
UC3524N vs UC3886DTR
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Output Type
Transistor Driver
-
Function
Step-Up, Step-Up/Step-Down
-
Output Configuration
Positive
-
Topology
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
-
Number of Outputs
2
-
Output Phases
1
-
Voltage - Supply (Vcc/Vdd)
8V ~ 40V
-
Frequency - Switching
300kHz
-
Duty Cycle (Max)
45%
-
Synchronous Rectifier
No
-
Clock Sync
No
-
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Frequency Control, Ramp
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Through Hole
-
Package / Case
16-DIP (0.300", 7.62mm)
-
Supplier Device Package
16-PDIP
-