UC3524N
UC3524N
Obsolete
Description:  IC REG CTRLR MULT TOPOLOGY 16DIP
Manufacturer:  Texas Instruments
Datasheet:   UC3524N Datasheet
History Price: $1.28000
In Stock: 10000
UC3524N Specification
Specification
Part No
UC3524N
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Topology
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
2
Output Phases
1
Voltage - Supply (Vcc/Vdd)
8V ~ 40V
Frequency - Switching
300kHz
Duty Cycle (Max)
45%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Current Limit, Enable, Frequency Control, Ramp
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
UC3524N PDF Datasheet
UC3524N Related Parts
UC3524ADW
UC3524ADW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524ADWTR
UC3524ADWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524AN
UC3524AN
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC3524ANG4
UC3524ANG4
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC3524D
UC3524D
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DG4
UC3524DG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DTR
UC3524DTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DTRG4
UC3524DTRG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DW
UC3524DW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DWTR
UC3524DWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524NG4
UC3524NG4
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC3525ADW
UC3525ADW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524N Description
The Texas Instruments UC3524N is a versatile integrated circuit designed primarily for use in pulse-width modulation (PWM) applications. This device is widely utilized in power supply circuits, motor control, and other applications requiring efficient power management. Below is a detailed overview of its specifications, features, and applications.

## General Overview

- Product Type: PWM Controller
- Manufacturer: Texas Instruments
- Part Number: UC3524N
- Package Type: Typically available in a 16-pin dual in-line package (DIP) or surface mount package (SOIC).

## Key Specifications

1. Operating Voltage Range:
- The UC3524N operates within a voltage range of 8V to 40V, making it suitable for a variety of power supply applications. This wide range allows for flexibility in design and integration into different systems.

2. Output Configuration:
- The device features two output stages, which can be configured for either push-pull or single-ended operation. This flexibility allows for various applications, including driving transformers or directly controlling power transistors.

3. Frequency Range:
- The UC3524N can operate at a frequency range of 100 kHz to 500 kHz. This high-frequency operation is beneficial for reducing the size of passive components in power supply designs, such as inductors and capacitors.

4. Duties Cycle Control:
- The PWM controller provides adjustable duty cycle control, allowing designers to set the output pulse width according to the specific requirements of their application. The duty cycle can be adjusted from 0% to 100%.

5. Error Amplifier:
- The UC3524N includes an internal error amplifier, which can be used for feedback control in closed-loop systems. This feature enhances the stability and performance of the power supply by allowing for precise regulation of the output voltage.

6. Temperature Range:
- The operating temperature range for the UC3524N is typically from -40°C to +85°C, making it suitable for industrial and automotive applications where temperature variations may occur.

7. Current Limit:
- The device incorporates a current limit feature that helps protect the circuit from overcurrent conditions. This is crucial for ensuring the reliability and longevity of the power supply.

8. Soft Start:
- The UC3524N includes a soft-start function that gradually ramps up the output voltage, reducing inrush current and preventing damage to connected components during startup.

9. Pin Configuration:
- The 16-pin configuration includes pins for power supply, ground, output, feedback, and control signals, facilitating easy integration into various circuit designs.

## Applications

The Texas Instruments UC3524N is suitable for a wide range of applications, including:

- Switching Power Supplies: Used in both step-up (boost) and step-down (buck) converters for efficient power management.
- Motor Control: Employed in DC motor control circuits, allowing for precise speed and torque control.
- Battery Chargers: Utilized in battery management systems for charging and maintaining battery health.
- LED Drivers: Suitable for driving LED arrays with adjustable brightness and efficiency.

## Conclusion

The Texas Instruments UC3524N is a highly versatile PWM controller that offers a range of features suitable for various power management applications. With its wide operating voltage range, adjustable duty cycle, and integrated error amplifier, it provides designers with the tools needed to create efficient and reliable power supply solutions. Its robust performance and flexibility make it a popular choice in the electronics industry for applications requiring precise control of power delivery.
UC3524N Compare Parts
  • UC3524N vs UC3886N
  • UC3524N vs UC3886DTR
  • UC3524N vs UC3886D
  • UC3524N vs UC3879N
  • UC3524N vs UC3879DWTR
  • UC3524N vs UC3879DWG4
  • UC3524N vs UC3879DW
  • UC3524N vs UC3877N
  • UC3524N vs UC3874N-2G4
  • UC3524N vs UC3874N-2
  • UC3524N vs UC3874N-1G4
  • UC3524N vs UC3874N-1
  • UC3524N vs UC3874DWTR-1G4
  • UC3524N vs UC3874DWTR-1
  • UC3524N vs UC3874DW-2
  • UC3524N vs UC3874DW-1
  • UC3524N vs UC3870DW-2
  • UC3524N vs UC3868N
  • UC3524N vs UC3867NG4
  • UC3524N vs UC3867N
  • UC3524N vs UC3867DWTR
  • UC3524N vs UC3867DW
  • UC3524N vs UC3866N
  • UC3524N vs UC3864N
  • UC3524N vs UC3864DW
  • UC3524N vs UC3863N
  • UC3524N vs UC3863DWTRG4
  • UC3524N vs UC3863DWTR
  • UC3524N vs UC3863DW
  • UC3524N vs UC3856QG3
  • UC3524N vs UC3856Q
  • UC3524N vs UC3856NG4
  • UC3524N vs UC3856N
  • UC3524N vs UC3856DWTR
  • UC3524N vs UC3856DW
  • UC3524N vs UC3853D
  • UC3524N vs UC3847N
  • UC3524N vs UC3847DWTRG4
  • UC3524N vs UC3847DWTR
  • UC3524N vs UC3847DW
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé