UC3705D
UC3705D
Active
Description:  IC GATE DRVR LOW-SIDE 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC3705D Datasheet
History Price: $10.71000
In Stock: 17600
UC3705D vs UC3715DG4
Part No
Series
-
-
Packaging
Tube
Tube
Status
Active
Discontinued
Driven Configuration
Low-Side
Low-Side
Channel Type
Single
Synchronous
Number of Drivers
1
2
Gate Type
N-Channel MOSFET
N-Channel, P-Channel MOSFET
Voltage - Supply
5V ~ 40V
7V ~ 20V
Logic Voltage - VIL, VIH
0.8V, 2.2V
0.8V, 2V
Current - Peak Output (Source, Sink)
1.5A, 1.5A
500mA, 1A
Input Type
Inverting, Non-Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
60ns, 60ns
30ns, 25ns
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC