☰
UC3705D
UC3705D
Active
Description:  IC GATE DRVR LOW-SIDE 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC3705D Datasheet
History Price: $10.71000
In Stock: 34080
UC3705D Specification
Specification
Part No
UC3705D
Category
PMIC - Gate Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Low-Side
Channel Type
Single
Number of Drivers
1
Gate Type
N-Channel MOSFET
Voltage - Supply
5V ~ 40V
Logic Voltage - VIL, VIH
0.8V, 2.2V
Current - Peak Output (Source, Sink)
1.5A, 1.5A
Input Type
Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
60ns, 60ns
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
UC3705D Related Parts
UC3705DTR
UC3705DTR
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
UC3705N
UC3705N
Texas Instruments
IC GATE DRVR LOW-SIDE 8DIP
UC3705T
UC3705T
Texas Instruments
IC GATE DRVR LOW-SIDE TO220-5
UC3705TG3
UC3705TG3
Texas Instruments
IC GATE DRVR LOW-SIDE TO220-5
UC3706DW
UC3706DW
Texas Instruments
IC GATE DRVR LOW-SIDE 16SOIC
UC3706DWG4
UC3706DWG4
Texas Instruments
IC GATE DRVR LOW-SIDE 16SOIC
UC3706DWTR
UC3706DWTR
Texas Instruments
IC GATE DRVR LOW-SIDE 16SOIC
UC3706J
UC3706J
Texas Instruments
PUSH-PULL BASED MOSFET DRIVER
UC3706N
UC3706N
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP
UC3706NG4
UC3706NG4
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP
UC3707DW
UC3707DW
Texas Instruments
IC GATE DRVR LOW-SIDE 16SOIC
UC3707DWTR
UC3707DWTR
Texas Instruments
IC GATE DRVR LOW-SIDE 16SOIC
UC3705D Compare Parts
  • UC3705D vs UC3715N
  • UC3705D vs UC3715DTR
  • UC3705D vs UC3715DPG4
  • UC3705D vs UC3715DP
  • UC3705D vs UC3715DG4
  • UC3705D vs UC3715D
  • UC3705D vs UC3714N
  • UC3705D vs UC3714DTR
  • UC3705D vs UC3714DPG4
  • UC3705D vs UC3714DP
  • UC3705D vs UC3714D
  • UC3705D vs UC3710TG3
  • UC3705D vs UC3710T
  • UC3705D vs UC3710NG4
  • UC3705D vs UC3710N
  • UC3705D vs UC3710DWTR
  • UC3705D vs UC3710DWG4
  • UC3705D vs UC3710DW
  • UC3705D vs UC3709NG4
  • UC3705D vs UC3709N
  • UC3705D vs UC3709DW
  • UC3705D vs UC3708NG4
  • UC3705D vs UC3708NE
  • UC3705D vs UC3708N
  • UC3705D vs UC3708DWTR
  • UC3705D vs UC3708DWG4
  • UC3705D vs UC3708DW
  • UC3705D vs UC3707QG3
  • UC3705D vs UC3707Q
  • UC3705D vs UC3707NG4
  • UC3705D vs UC3707N
  • UC3705D vs UC3707DWTR
  • UC3705D vs UC3707DW
  • UC3705D vs UC3706NG4
  • UC3705D vs UC3706N
  • UC3705D vs UC3706J
  • UC3705D vs UC3706DWTR
  • UC3705D vs UC3706DWG4
  • UC3705D vs UC3706DW
  • UC3705D vs UC3705TG3
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend