UC3705N
UC3705N
Active
Description:  IC GATE DRVR LOW-SIDE 8DIP
Manufacturer:  Texas Instruments
Datasheet:   UC3705N Datasheet
History Price: $11.94000
In Stock: 400
UC3705N vs UC3710DWTR
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Driven Configuration
Low-Side
-
Channel Type
Single
-
Number of Drivers
1
-
Gate Type
N-Channel MOSFET
-
Voltage - Supply
5V ~ 40V
-
Logic Voltage - VIL, VIH
0.8V, 2.2V
-
Current - Peak Output (Source, Sink)
1.5A, 1.5A
-
Input Type
Inverting, Non-Inverting
-
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
60ns, 60ns
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Through Hole
-
Package / Case
8-DIP (0.300", 7.62mm)
-
Supplier Device Package
8-PDIP
-