UC3705N
UC3705N
Active
Description:  IC GATE DRVR LOW-SIDE 8DIP
Manufacturer:  Texas Instruments
Datasheet:   UC3705N Datasheet
History Price: $11.94000
In Stock: 400
UC3705N Specification
Specification
Part No
UC3705N
Category
PMIC - Gate Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Low-Side
Channel Type
Single
Number of Drivers
1
Gate Type
N-Channel MOSFET
Voltage - Supply
5V ~ 40V
Logic Voltage - VIL, VIH
0.8V, 2.2V
Current - Peak Output (Source, Sink)
1.5A, 1.5A
Input Type
Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
60ns, 60ns
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
UC3705N Related Parts
UC3705D
UC3705D
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
UC3705DTR
UC3705DTR
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
UC3705T
UC3705T
Texas Instruments
IC GATE DRVR LOW-SIDE TO220-5
UC3705TG3
UC3705TG3
Texas Instruments
IC GATE DRVR LOW-SIDE TO220-5
UC3706DW
UC3706DW
Texas Instruments
IC GATE DRVR LOW-SIDE 16SOIC
UC3706DWG4
UC3706DWG4
Texas Instruments
IC GATE DRVR LOW-SIDE 16SOIC
UC3706DWTR
UC3706DWTR
Texas Instruments
IC GATE DRVR LOW-SIDE 16SOIC
UC3706J
UC3706J
Texas Instruments
PUSH-PULL BASED MOSFET DRIVER
UC3706N
UC3706N
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP
UC3706NG4
UC3706NG4
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP
UC3707DW
UC3707DW
Texas Instruments
IC GATE DRVR LOW-SIDE 16SOIC
UC3707DWTR
UC3707DWTR
Texas Instruments
IC GATE DRVR LOW-SIDE 16SOIC
UC3705N Compare Parts
  • UC3705N vs UC3715N
  • UC3705N vs UC3715DTR
  • UC3705N vs UC3715DPG4
  • UC3705N vs UC3715DP
  • UC3705N vs UC3715DG4
  • UC3705N vs UC3715D
  • UC3705N vs UC3714N
  • UC3705N vs UC3714DTR
  • UC3705N vs UC3714DPG4
  • UC3705N vs UC3714DP
  • UC3705N vs UC3714D
  • UC3705N vs UC3710TG3
  • UC3705N vs UC3710T
  • UC3705N vs UC3710NG4
  • UC3705N vs UC3710N
  • UC3705N vs UC3710DWTR
  • UC3705N vs UC3710DWG4
  • UC3705N vs UC3710DW
  • UC3705N vs UC3709NG4
  • UC3705N vs UC3709N
  • UC3705N vs UC3709DW
  • UC3705N vs UC3708NG4
  • UC3705N vs UC3708NE
  • UC3705N vs UC3708N
  • UC3705N vs UC3708DWTR
  • UC3705N vs UC3708DWG4
  • UC3705N vs UC3708DW
  • UC3705N vs UC3707QG3
  • UC3705N vs UC3707Q
  • UC3705N vs UC3707NG4
  • UC3705N vs UC3707N
  • UC3705N vs UC3707DWTR
  • UC3705N vs UC3707DW
  • UC3705N vs UC3706NG4
  • UC3705N vs UC3706N
  • UC3705N vs UC3706J
  • UC3705N vs UC3706DWTR
  • UC3705N vs UC3706DWG4
  • UC3705N vs UC3706DW
  • UC3705N vs UC3705TG3
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description