Driven Configuration
Low-Side
Low-Side
Channel Type
Single
Synchronous
Gate Type
N-Channel MOSFET
N-Channel, P-Channel MOSFET
Voltage - Supply
5V ~ 40V
7V ~ 20V
Logic Voltage - VIL, VIH
0.8V, 2.2V
0.8V, 2V
Current - Peak Output (Source, Sink)
1.5A, 1.5A
500mA, 1A
Input Type
Inverting, Non-Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
60ns, 60ns
30ns, 25ns
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
16-SOIC