UC3706N
UC3706N
Active
Description:  IC GATE DRVR LOW-SIDE 16DIP
Manufacturer:  Texas Instruments
Datasheet:   UC3706N Datasheet
History Price: $5.76000
In Stock: 31600
UC3706N vs UC3707NG4
Part No
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Active
Discontinued
Driven Configuration
Low-Side
Low-Side
Channel Type
Independent
Independent
Number of Drivers
2
2
Gate Type
N-Channel MOSFET
N-Channel MOSFET
Voltage - Supply
5V ~ 40V
5V ~ 40V
Logic Voltage - VIL, VIH
0.8V, 2.2V
0.8V, 2.2V
Current - Peak Output (Source, Sink)
1.5A, 1.5A
1.5A, 1.5A
Input Type
Inverting, Non-Inverting
Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
40ns, 30ns
40ns, 40ns
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-PDIP