UC3706N
UC3706N
Active
Description:  IC GATE DRVR LOW-SIDE 16DIP
Manufacturer:  Texas Instruments
Datasheet:   UC3706N Datasheet
History Price: $5.76000
In Stock: 31600
UC3706N Specification
Specification
Part No
UC3706N
Category
PMIC - Gate Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Low-Side
Channel Type
Independent
Number of Drivers
2
Gate Type
N-Channel MOSFET
Voltage - Supply
5V ~ 40V
Logic Voltage - VIL, VIH
0.8V, 2.2V
Current - Peak Output (Source, Sink)
1.5A, 1.5A
Input Type
Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
40ns, 30ns
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
UC3706N Related Parts
UC3705D
UC3705D
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
UC3705DTR
UC3705DTR
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
UC3705N
UC3705N
Texas Instruments
IC GATE DRVR LOW-SIDE 8DIP
UC3705T
UC3705T
Texas Instruments
IC GATE DRVR LOW-SIDE TO220-5
UC3705TG3
UC3705TG3
Texas Instruments
IC GATE DRVR LOW-SIDE TO220-5
UC3706DW
UC3706DW
Texas Instruments
IC GATE DRVR LOW-SIDE 16SOIC
UC3706DWG4
UC3706DWG4
Texas Instruments
IC GATE DRVR LOW-SIDE 16SOIC
UC3706DWTR
UC3706DWTR
Texas Instruments
IC GATE DRVR LOW-SIDE 16SOIC
UC3706J
UC3706J
Texas Instruments
PUSH-PULL BASED MOSFET DRIVER
UC3706NG4
UC3706NG4
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP
UC3707DW
UC3707DW
Texas Instruments
IC GATE DRVR LOW-SIDE 16SOIC
UC3707DWTR
UC3707DWTR
Texas Instruments
IC GATE DRVR LOW-SIDE 16SOIC
UC3706N Description
Here%27s a detailed introduction to the Texas Instruments UC3706N, including its specifications and key features:

---

## Texas Instruments UC3706N Overview

The Texas Instruments UC3706N is a versatile and high-performance switching regulator controller designed for a wide range of power management applications. It is particularly suited for use in DC-DC converters, including those that require precise voltage regulation and high efficiency. The UC3706N is known for its robust design and extensive features that support efficient power conversion and regulation.

## Key Features

1. Switching Regulator Controller:
- The UC3706N is designed as a switching regulator controller, meaning it manages the operation of an external power switch (typically a MOSFET) to regulate the output voltage. It is capable of supporting both step-up (boost) and step-down (buck) conversion topologies.

2. Voltage Regulation:
- It features an integrated error amplifier with a reference voltage to provide precise voltage regulation. The UC3706N ensures that the output voltage remains stable despite variations in the input voltage or load conditions.

3. High-Speed Operation:
- The device operates with high-speed capabilities, allowing it to handle fast transient responses and high-frequency switching. This ensures efficient power conversion and minimal energy loss.

4. Current Limiting:
- It includes current limiting functionality to protect the circuit and the power components from excessive current that could cause damage. The UC3706N provides adjustable current limiting for flexibility in various applications.

5. Oscillator and Timing:
- The UC3706N incorporates a built-in oscillator that sets the switching frequency of the regulator. The frequency can be adjusted to meet the specific requirements of the application, contributing to the overall efficiency and performance of the power supply.

6. Thermal Protection:
- To ensure reliability and prevent overheating, the UC3706N features thermal protection. This mechanism helps to maintain safe operating temperatures and prevent thermal damage to the device and surrounding components.

7. Soft Start:
- The soft start feature provides controlled startup of the regulator, reducing inrush current and preventing potential damage during power-up. It allows the output voltage to ramp up smoothly to its nominal value.

## Specifications

Here are the detailed specifications for the UC3706N:

- Power Supply Voltage: 8V to 40V
- Switching Frequency: Adjustable from 10 kHz to 100 kHz
- Output Voltage Regulation: ±2% (typical)
- Current Limit Range: Adjustable up to 10A (dependent on external components)
- Reference Voltage: 2.5V (typical)
- Error Amplifier Gain: 100 (typical)
- Temperature Range: -40°C to +85°C
- Package Type: 14-pin Dual In-Line Package (DIP)

## Applications

The UC3706N is suitable for a variety of applications, including:

- DC-DC Converters: Ideal for creating efficient power converters for various electronic systems.
- Power Supplies: Used in designing regulated power supplies for both industrial and consumer electronics.
- Battery Chargers: Facilitates efficient charging circuits with precise voltage control.
- Telecommunications Equipment: Provides stable power for communication devices requiring reliable operation.

## Conclusion

The Texas Instruments UC3706N is a highly capable and adaptable switching regulator controller that offers a range of features to ensure efficient and reliable power conversion. Its high-speed operation, precise voltage regulation, and built-in protection features make it an excellent choice for diverse applications requiring robust power management solutions. With its adjustable settings and thermal protection, the UC3706N provides flexibility and reliability for designing high-performance power supplies and converters.

---

This comprehensive introduction should provide you with a clear understanding of the UC3706N’s capabilities and specifications. If you have any further questions or need additional details, feel free to ask!
UC3706N Compare Parts
  • UC3706N vs UC3715N
  • UC3706N vs UC3715DTR
  • UC3706N vs UC3715DPG4
  • UC3706N vs UC3715DP
  • UC3706N vs UC3715DG4
  • UC3706N vs UC3715D
  • UC3706N vs UC3714N
  • UC3706N vs UC3714DTR
  • UC3706N vs UC3714DPG4
  • UC3706N vs UC3714DP
  • UC3706N vs UC3714D
  • UC3706N vs UC3710TG3
  • UC3706N vs UC3710T
  • UC3706N vs UC3710NG4
  • UC3706N vs UC3710N
  • UC3706N vs UC3710DWTR
  • UC3706N vs UC3710DWG4
  • UC3706N vs UC3710DW
  • UC3706N vs UC3709NG4
  • UC3706N vs UC3709N
  • UC3706N vs UC3709DW
  • UC3706N vs UC3708NG4
  • UC3706N vs UC3708NE
  • UC3706N vs UC3708N
  • UC3706N vs UC3708DWTR
  • UC3706N vs UC3708DWG4
  • UC3706N vs UC3708DW
  • UC3706N vs UC3707QG3
  • UC3706N vs UC3707Q
  • UC3706N vs UC3707NG4
  • UC3706N vs UC3707N
  • UC3706N vs UC3707DWTR
  • UC3706N vs UC3707DW
  • UC3706N vs UC3706NG4
  • UC3706N vs UC3706J
  • UC3706N vs UC3706DWTR
  • UC3706N vs UC3706DWG4
  • UC3706N vs UC3706DW
  • UC3706N vs UC3705TG3
  • UC3706N vs UC3705T
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend