Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Signal Terminators
/ Texas Instruments UC560DP
UC560DP
Obsolete
Interface - Signal Terminators
Description:
IC SCSI SOURCE/SINK REG 8-SOIC
Manufacturer:
Texas Instruments
Datasheet:
UC560DP Datasheet
History Price: $1.04000
In Stock: 48560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UC560DP vs UC5603DPTR
Part No
UC560DP
UC5603DPTR
Category
Interface - Signal Terminators
Interface - Signal Terminators
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
SCSI
SCSI
Number of Terminations
27
9
Voltage - Supply
4V ~ 6V
3.8V ~ 5.25V
Operating Temperature
0℃ ~ 70℃
0℃ ~ 70℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
16-SOIC