☰
UC560DP
UC560DP
Obsolete
Description:  IC SCSI SOURCE/SINK REG 8-SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC560DP Datasheet
History Price: $1.04000
In Stock: 48560
UC560DP Specification
Specification
Part No
UC560DP
Category
Interface - Signal Terminators
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
SCSI
Number of Terminations
27
Voltage - Supply
4V ~ 6V
Operating Temperature
0℃ ~ 70℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
UC560DP PDF Datasheet
UC560DP Related Parts
UC5601DWP
UC5601DWP
Texas Instruments
IC TERMINATOR SCSI 28SOIC
UC5601DWPG4
UC5601DWPG4
Texas Instruments
IC TERMINATOR SCSI 28SOIC
UC5601DWPTR
UC5601DWPTR
Texas Instruments
IC TERMINATOR SCSI 28SOIC
UC5601DWPTRG4
UC5601DWPTRG4
Texas Instruments
IC TERMINATOR SCSI 28SOIC
UC5601N
UC5601N
Texas Instruments
IC TERMINATOR SCSI 24DIP
UC5601NG4
UC5601NG4
Texas Instruments
IC TERMINATOR SCSI 24DIP
UC5601QP
UC5601QP
Texas Instruments
IC TERMINATOR SCSI 28PLCC
UC5601QPTR
UC5601QPTR
Texas Instruments
IC TERMINATOR SCSI 28PLCC
UC5603DP
UC5603DP
Texas Instruments
IC TERMINATOR SCSI 9LINE 16SOIC
UC5603DPG4
UC5603DPG4
Texas Instruments
IC TERMINATOR SCSI 9LINE 16SOIC
UC5603DPTR
UC5603DPTR
Texas Instruments
IC TERMINATOR SCSI 9LINE 16SOIC
UC5603DPTRG4
UC5603DPTRG4
Texas Instruments
IC TERMINATOR SCSI 9LINE 16SOIC
UC560DP Compare Parts
  • UC560DP vs UC5613DP
  • UC560DP vs UC5612PWP
  • UC560DP vs UC5608QP
  • UC560DP vs UC5608N
  • UC560DP vs UC5608DWP
  • UC560DP vs UC5604DPTR
  • UC560DP vs UC5604DP
  • UC560DP vs UC5603QPTR
  • UC560DP vs UC5603QP
  • UC560DP vs UC5603NG4
  • UC560DP vs UC5603N
  • UC560DP vs UC5603J
  • UC560DP vs UC5603DPTRG4
  • UC560DP vs UC5603DPTR
  • UC560DP vs UC5603DPG4
  • UC560DP vs UC5603DP
  • UC560DP vs UC5601QPTR
  • UC560DP vs UC5601QP
  • UC560DP vs UC5601NG4
  • UC560DP vs UC5601N
  • UC560DP vs UC5601DWPTRG4
  • UC560DP vs UC5601DWPTR
  • UC560DP vs UC5601DWPG4
  • UC560DP vs UC5601DWP
  • UC560DP vs UC5612DP
  • UC560DP vs UC5603QPTR-UN
  • UC560DP vs UC5602DWP
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered