Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Gate Drivers
/ Texas Instruments UCC21222QDQ1
UCC21222QDQ1
Active
PMIC - Gate Drivers
Description:
IC GATE DRVR HALF-BRIDGE 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
UCC21222QDQ1 Datasheet
History Price: $5.37000
In Stock: 2400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UCC21222QDQ1 vs UCC37322D
Part No
UCC21222QDQ1
UCC37322D
Category
PMIC - Gate Drivers
PMIC - Gate Drivers
Manufacturer
Texas Instruments
Texas Instruments
Series
Automotive, AEC-Q100
-
Packaging
Tube
Tube
Status
Active
Active
Driven Configuration
Half-Bridge
Low-Side
Channel Type
Independent
Single
Number of Drivers
2
1
Gate Type
IGBT, N-Channel MOSFET
N-Channel, P-Channel MOSFET
Voltage - Supply
3V ~ 5.5V
4V ~ 15V
Logic Voltage - VIL, VIH
1.25V, 1.6V
1.1V, 2.7V
Current - Peak Output (Source, Sink)
4A, 6A
9A, 9A
Input Type
CMOS/TTL
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
5ns, 6ns
20ns, 20ns
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC