Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Gate Drivers
/ Texas Instruments UCC21222QDQ1
UCC21222QDQ1
Active
PMIC - Gate Drivers
Description:
IC GATE DRVR HALF-BRIDGE 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
UCC21222QDQ1 Datasheet
History Price: $5.37000
In Stock: 2400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UCC21222QDQ1 Specification
Specification
Part No
UCC21222QDQ1
Category
PMIC - Gate Drivers
Manufacturer
Texas Instruments
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Half-Bridge
Channel Type
Independent
Number of Drivers
2
Gate Type
IGBT, N-Channel MOSFET
Voltage - Supply
3V ~ 5.5V
Logic Voltage - VIL, VIH
1.25V, 1.6V
Current - Peak Output (Source, Sink)
4A, 6A
Input Type
CMOS/TTL
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
5ns, 6ns
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
UCC21222QDQ1 Related Parts
UCC21222D
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC
UCC21222DR
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC
UCC21222QDRQ1
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC
UCC21530DWK
Texas Instruments
IC GATE DRVR ISOLATED
UCC21530DWKR
Texas Instruments
IC GATE DRVR ISOLATED
UCC21530QDWKQ1
Texas Instruments
IC GATE DRVR ISOLATED
UCC21530QDWKRQ1
Texas Instruments
IC GATE DRVR ISOLATED
UCC24624DR
Texas Instruments
PWR MGMT MOSFET/PWR DRIVER
UCC24624DT
Texas Instruments
IC GATE DRVR ISOLATED
UCC27200AD
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
UCC27200ADDA
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOPWR
UCC27200ADDAR
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOPWR
UCC21222QDQ1 Compare Parts
UCC21222QDQ1 vs UCC5870QDWJQ1
UCC21222QDQ1 vs UCC3776N
UCC21222QDQ1 vs UCC37325P
UCC21222QDQ1 vs UCC37325DR
UCC21222QDQ1 vs UCC37325DGNRG4
UCC21222QDQ1 vs UCC37325DGNR
UCC21222QDQ1 vs UCC37325DGN
UCC21222QDQ1 vs UCC37325D
UCC21222QDQ1 vs UCC37324PG4
UCC21222QDQ1 vs UCC37324PE4
UCC21222QDQ1 vs UCC37324P
UCC21222QDQ1 vs UCC37324DR
UCC21222QDQ1 vs UCC37324DGNR
UCC21222QDQ1 vs UCC37324DGN
UCC21222QDQ1 vs UCC37324DG4
UCC21222QDQ1 vs UCC37324D
UCC21222QDQ1 vs UCC37323PE4
UCC21222QDQ1 vs UCC37323P
UCC21222QDQ1 vs UCC37323P
UCC21222QDQ1 vs UCC37323DR
UCC21222QDQ1 vs UCC37323DGNR
UCC21222QDQ1 vs UCC37323DGN
UCC21222QDQ1 vs UCC37323DGN
UCC21222QDQ1 vs UCC37323D
UCC21222QDQ1 vs UCC37322P
UCC21222QDQ1 vs UCC37322DRG4
UCC21222QDQ1 vs UCC37322DR
UCC21222QDQ1 vs UCC37322DGNRG4
UCC21222QDQ1 vs UCC37322DGNR
UCC21222QDQ1 vs UCC37322DGNG4
UCC21222QDQ1 vs UCC37322DGN
UCC21222QDQ1 vs UCC37322DG4
UCC21222QDQ1 vs UCC37322D
UCC21222QDQ1 vs UCC37321PG4
UCC21222QDQ1 vs UCC37321P
UCC21222QDQ1 vs UCC37321DRG4
UCC21222QDQ1 vs UCC37321DR
UCC21222QDQ1 vs UCC37321DGNR
UCC21222QDQ1 vs UCC37321DGN
UCC21222QDQ1 vs UCC37321D
Customer Reviews
4.95 out of 5.00 stars from 80 customer reviews from all over the world
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping