UCC21530DWK
UCC21530DWK
Active
Description:  IC GATE DRVR ISOLATED
Manufacturer:  Texas Instruments
Datasheet:   UCC21530DWK Datasheet
History Price: $6.72000
In Stock: 35200
UCC21530DWK vs UCC37322D
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Driven Configuration
Half-Bridge
Low-Side
Channel Type
Independent
Single
Number of Drivers
2
1
Gate Type
IGBT, N-Channel, P-Channel MOSFET
N-Channel, P-Channel MOSFET
Voltage - Supply
3V ~ 18V
4V ~ 15V
Logic Voltage - VIL, VIH
1.2V, 1.6V
1.1V, 2.7V
Current - Peak Output (Source, Sink)
4A, 6A
9A, 9A
Input Type
CMOS/TTL
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
6ns, 7ns
20ns, 20ns
Operating Temperature
-40 ℃ ~ 130 ℃ (TJ)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
8-SOIC