UCC21530DWK
UCC21530DWK
Active
Description:  IC GATE DRVR ISOLATED
Manufacturer:  Texas Instruments
Datasheet:   UCC21530DWK Datasheet
History Price: $6.72000
In Stock: 35200
UCC21530DWK Specification
Specification
Part No
UCC21530DWK
Category
PMIC - Gate Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Half-Bridge
Channel Type
Independent
Number of Drivers
2
Gate Type
IGBT, N-Channel, P-Channel MOSFET
Voltage - Supply
3V ~ 18V
Logic Voltage - VIL, VIH
1.2V, 1.6V
Current - Peak Output (Source, Sink)
4A, 6A
Input Type
CMOS/TTL
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
6ns, 7ns
Operating Temperature
-40 ℃ ~ 130 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.295", 7.50mm Width)
Supplier Device Package
14-SOIC
UCC21530DWK Related Parts
UCC21222D
UCC21222D
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC
UCC21222DR
UCC21222DR
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC
UCC21222QDQ1
UCC21222QDQ1
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC
UCC21222QDRQ1
UCC21222QDRQ1
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC
UCC21530DWKR
UCC21530DWKR
Texas Instruments
IC GATE DRVR ISOLATED
UCC21530QDWKQ1
UCC21530QDWKQ1
Texas Instruments
IC GATE DRVR ISOLATED
UCC21530QDWKRQ1
UCC21530QDWKRQ1
Texas Instruments
IC GATE DRVR ISOLATED
UCC24624DR
UCC24624DR
Texas Instruments
PWR MGMT MOSFET/PWR DRIVER
UCC24624DT
UCC24624DT
Texas Instruments
IC GATE DRVR ISOLATED
UCC27200AD
UCC27200AD
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
UCC27200ADDA
UCC27200ADDA
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOPWR
UCC27200ADDAR
UCC27200ADDAR
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOPWR
UCC21530DWK Description
Overview of Texas Instruments UCC21530DWK

The UCC21530DWK is a high-performance, isolated gate driver designed for driving power MOSFETs and IGBTs in a variety of applications, including industrial, automotive, and renewable energy systems. This device integrates robust features such as high-speed switching, reinforced isolation, and a wide input voltage range to enhance the reliability and efficiency of power electronics systems.

## Key Features

* High-Speed Operation: The UCC21530DWK is capable of switching up to 5 MHz, making it suitable for high-frequency applications requiring fast response times.
* Reinforced Isolation: It provides reinforced isolation with a voltage rating of 5 kVRMS, offering reliable protection against high voltage transients and ensuring safe operation in industrial environments.
* High-Current Output Drive: The gate driver delivers high output current (up to 6A source and 6A sink), which allows it to drive large MOSFETs and IGBTs efficiently.
* Low Propagation Delay: The device features low propagation delay (35ns typ.), enabling precise timing and synchronization in fast-switching applications.
* Under-Voltage Lockout (UVLO): The UVLO function ensures that the device only operates when the supply voltage is within a safe operating range, preventing damage to the gate driver or the power devices.
* Flexible Input Control: It accepts TTL/CMOS logic level inputs, making it compatible with various digital control systems and microcontrollers.
* Integrated Protection Features: The UCC21530DWK includes various protection features such as fault reporting, programmable dead time, and output under-voltage lockout (UVLO) for enhanced system reliability.
* Thermal Shutdown: The integrated thermal shutdown feature helps prevent overheating by disabling the output when the junction temperature exceeds a safe threshold.
* Small Package: The device is housed in a compact 8x8 mm package, ideal for space-constrained applications.

## Specifications

* Input Voltage Range: 15V to 30V for VDD, and 5V to 15V for VSS, providing compatibility with a wide range of control voltages.
* Output Drive Current: 6A source and 6A sink, enabling high-speed switching for large power MOSFETs and IGBTs.
* Propagation Delay: 35ns typical (TPLH, TPHL), ensuring fast and accurate response for high-frequency switching.
* Maximum Isolation Voltage: 5 kVRMS, ensuring reliable operation in electrically noisy environments with stringent isolation requirements.
* Operating Temperature Range: -40°C to 125°C, allowing for use in a variety of environments, from automotive to industrial applications.
* Output Voltage Range: 10V to 20V for VOUT, allowing flexibility in selecting optimal gate drive voltage for the MOSFET or IGBT.
* Package: 8x8 mm SOIC-16W package, providing a compact solution for high-density applications.
* Under-Voltage Lockout (UVLO): 10V (typical) for both VDD and VSS, protecting against inadequate voltage supply that could cause faulty operation.

## Applications

* Industrial Motor Drives: The UCC21530DWK is ideal for driving high-power IGBTs or MOSFETs in industrial motor drive systems, enabling efficient power conversion and high-speed switching to control motor speed and torque.
* Renewable Energy Systems: It is well-suited for use in inverters and power converters in renewable energy applications such as solar and wind power, where efficient, high-speed switching is required.
* Power Inverters: The gate driver can be used in power inverters, converting DC power to AC with minimal switching losses, ideal for use in UPS systems, HVAC applications, and other power conversion systems.
* Electric Vehicles (EVs): The device is perfect for driving the power transistors in electric vehicle powertrains, helping achieve high performance in the motor drive circuits and efficient battery management systems.
* High-Efficiency Power Supplies: The UCC21530DWK can be used in power supplies where efficient and reliable gate driving of high-power semiconductors is necessary, such as in telecom, data centers, and industrial power systems.

## Performance Highlights

* High Switching Speed: With the ability to operate at up to 5 MHz, the UCC21530DWK supports high-frequency applications, reducing switching losses and improving overall system efficiency.
* Reinforced Isolation: With 5 kVRMS isolation, the device ensures safe operation in high-voltage applications, protecting sensitive low-voltage logic circuits from high-voltage transients and spikes.
* Efficient Gate Drive: The 6A output current capacity provides fast and reliable switching for large MOSFETs and IGBTs, ensuring that the power devices are fully turned on and off in the shortest possible time, minimizing losses.
* Robust Protection Mechanisms: The UVLO, fault reporting, and thermal shutdown features enhance system reliability by preventing operation under unsafe conditions, thus prolonging the lifetime of both the gate driver and the power devices.
* Compact Form Factor: The 8x8 mm SOIC-16W package allows for easy integration into compact designs, saving board space without compromising on performance.

The UCC21530DWK is a versatile and high-performance gate driver designed for demanding power applications. Its combination of fast switching, reinforced isolation, and integrated protection features makes it an excellent choice for a variety of industrial, automotive, and renewable energy applications, offering high reliability and efficiency in power electronics systems.
UCC21530DWK Compare Parts
  • UCC21530DWK vs UCC5870QDWJQ1
  • UCC21530DWK vs UCC3776N
  • UCC21530DWK vs UCC37325P
  • UCC21530DWK vs UCC37325DR
  • UCC21530DWK vs UCC37325DGNRG4
  • UCC21530DWK vs UCC37325DGNR
  • UCC21530DWK vs UCC37325DGN
  • UCC21530DWK vs UCC37325D
  • UCC21530DWK vs UCC37324PG4
  • UCC21530DWK vs UCC37324PE4
  • UCC21530DWK vs UCC37324P
  • UCC21530DWK vs UCC37324DR
  • UCC21530DWK vs UCC37324DGNR
  • UCC21530DWK vs UCC37324DGN
  • UCC21530DWK vs UCC37324DG4
  • UCC21530DWK vs UCC37324D
  • UCC21530DWK vs UCC37323PE4
  • UCC21530DWK vs UCC37323P
  • UCC21530DWK vs UCC37323P
  • UCC21530DWK vs UCC37323DR
  • UCC21530DWK vs UCC37323DGNR
  • UCC21530DWK vs UCC37323DGN
  • UCC21530DWK vs UCC37323DGN
  • UCC21530DWK vs UCC37323D
  • UCC21530DWK vs UCC37322P
  • UCC21530DWK vs UCC37322DRG4
  • UCC21530DWK vs UCC37322DR
  • UCC21530DWK vs UCC37322DGNRG4
  • UCC21530DWK vs UCC37322DGNR
  • UCC21530DWK vs UCC37322DGNG4
  • UCC21530DWK vs UCC37322DGN
  • UCC21530DWK vs UCC37322DG4
  • UCC21530DWK vs UCC37322D
  • UCC21530DWK vs UCC37321PG4
  • UCC21530DWK vs UCC37321P
  • UCC21530DWK vs UCC37321DRG4
  • UCC21530DWK vs UCC37321DR
  • UCC21530DWK vs UCC37321DGNR
  • UCC21530DWK vs UCC37321DGN
  • UCC21530DWK vs UCC37321D
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping