UCC21530DWK
UCC21530DWK
Active
Description:  IC GATE DRVR ISOLATED
Manufacturer:  Texas Instruments
Datasheet:   UCC21530DWK Datasheet
History Price: $6.72000
In Stock: 35200
UCC21530DWK vs UCC37323DGN
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Active
Active
Driven Configuration
Half-Bridge
Low-Side
Channel Type
Independent
Independent
Number of Drivers
2
2
Gate Type
IGBT, N-Channel, P-Channel MOSFET
N-Channel, P-Channel MOSFET
Voltage - Supply
3V ~ 18V
4.5V ~ 15V
Logic Voltage - VIL, VIH
1.2V, 1.6V
1V, 2V
Current - Peak Output (Source, Sink)
4A, 6A
4A, 4A
Input Type
CMOS/TTL
Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
6ns, 7ns
20ns, 15ns
Operating Temperature
-40 ℃ ~ 130 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.295", 7.50mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package
14-SOIC
8-HVSSOP