UCC25701NG4
UCC25701NG4
Discontinued
Description:  IC OFFLINE SWITCH MULT TOP 14DIP
Manufacturer:  Texas Instruments
Datasheet:   UCC25701NG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 35200
UCC25701NG4 vs UCC3809PWTR-1
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Obsolete
Output Isolation
Isolated
Isolated
Internal Switch(s)
No
No
Voltage - Breakdown
-
-
Topology
Boost, Flyback, Forward
Boost, Buck, Flyback, Forward
Voltage - Start Up
13 V
15 V
Voltage - Supply (Vcc/Vdd)
9V ~ 15V
8V ~ 19V
Duty Cycle
99%
70%
Frequency - Switching
700kHz
1MHz
Power (Watts)
-
-
Fault Protection
Current Limiting
-
Control Features
Soft Start, Sync
Frequency Control, Soft Start
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Package / Case
14-DIP (0.300", 7.62mm)
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-PDIP
8-TSSOP
Mounting Type
Through Hole
Surface Mount