UCC25701NG4
UCC25701NG4
Discontinued
Description:  IC OFFLINE SWITCH MULT TOP 14DIP
Manufacturer:  Texas Instruments
Datasheet:   UCC25701NG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 35200
UCC25701NG4 Specification
Specification
Part No
UCC25701NG4
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
No
Voltage - Breakdown
-
Topology
Boost, Flyback, Forward
Voltage - Start Up
13 V
Voltage - Supply (Vcc/Vdd)
9V ~ 15V
Duty Cycle
99%
Frequency - Switching
700kHz
Power (Watts)
-
Fault Protection
Current Limiting
Control Features
Soft Start, Sync
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
Mounting Type
Through Hole
UCC25701NG4 Related Parts
UCC25701D
UCC25701D
Texas Instruments
IC OFFLINE SW MULT TOP 14SOIC
UCC25701DTR
UCC25701DTR
Texas Instruments
IC OFFLINE SW MULT TOP 14SOIC
UCC25701DTR/81385
UCC25701DTR/81385
Texas Instruments
IC OFFLINE SWITCH
UCC25701N
UCC25701N
Texas Instruments
IC OFFLINE SWITCH MULT TOP 14DIP
UCC25701PW
UCC25701PW
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25701PWG4
UCC25701PWG4
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25701PWTR
UCC25701PWTR
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25706D
UCC25706D
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8SOIC
UCC25706DGK
UCC25706DGK
Texas Instruments
IC OFFLINE SW MULT TOP 8VSSOP
UCC25706P
UCC25706P
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8DIP
UCC25706QDRQ1
UCC25706QDRQ1
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8SOIC
UCC2570DG4
UCC2570DG4
Texas Instruments
IC OFFLINE SWITCH FWD 14SOIC
UCC25701NG4 Compare Parts
  • UCC25701NG4 vs UCC3960D
  • UCC25701NG4 vs UCC3889N
  • UCC25701NG4 vs UCC3889DTR
  • UCC25701NG4 vs UCC3889DG4
  • UCC25701NG4 vs UCC3889D
  • UCC25701NG4 vs UCC3888NG4
  • UCC25701NG4 vs UCC3888N
  • UCC25701NG4 vs UCC3888DG4
  • UCC25701NG4 vs UCC3888D
  • UCC25701NG4 vs UCC3813PW-4G4
  • UCC25701NG4 vs UCC3813PW-4
  • UCC25701NG4 vs UCC3813PW-2
  • UCC25701NG4 vs UCC3813N-4
  • UCC25701NG4 vs UCC3813N-2G4
  • UCC25701NG4 vs UCC3813N-2
  • UCC25701NG4 vs UCC3813DTR-4
  • UCC25701NG4 vs UCC3813DTR-2
  • UCC25701NG4 vs UCC3813D-4
  • UCC25701NG4 vs UCC3813D-2
  • UCC25701NG4 vs UCC3810N
  • UCC25701NG4 vs UCC3810DWTRG4
  • UCC25701NG4 vs UCC3810DWTR
  • UCC25701NG4 vs UCC3810DW
  • UCC25701NG4 vs UCC3809PWTR-1
  • UCC25701NG4 vs UCC3809PW-2
  • UCC25701NG4 vs UCC3809PW-1
  • UCC25701NG4 vs UCC3809PTR-2G4
  • UCC25701NG4 vs UCC3809PTR-2
  • UCC25701NG4 vs UCC3809PTR-1
  • UCC25701NG4 vs UCC3809P-2
  • UCC25701NG4 vs UCC3809P-1G4
  • UCC25701NG4 vs UCC3809P-1
  • UCC25701NG4 vs UCC3809N-2
  • UCC25701NG4 vs UCC3809N-1
  • UCC25701NG4 vs UCC3809DTR-2
  • UCC25701NG4 vs UCC3809DTR-1G4
  • UCC25701NG4 vs UCC3809DTR-1
  • UCC25701NG4 vs UCC3809D-2
  • UCC25701NG4 vs UCC3809D-1G4
  • UCC25701NG4 vs UCC3809D-1
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.