UCC2580N-2G4
UCC2580N-2G4
Obsolete
Description:  IC OFFLINE SWITCH MULT TOP 16DIP
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 28000
UCC2580N-2G4 vs UCC3813D-4
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Obsolete
Active
Output Isolation
Isolated
Non-Isolated
Internal Switch(s)
No
Yes
Voltage - Breakdown
-
-
Topology
Flyback, Forward
Boost, Buck, Flyback, Forward
Voltage - Start Up
15 V
12.5 V
Voltage - Supply (Vcc/Vdd)
8.5V ~ 15V
8.3V ~ 12V
Duty Cycle
66%
49%
Frequency - Switching
-
1MHz
Power (Watts)
-
-
Fault Protection
-
-
Control Features
Soft Start
Frequency Control
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Package / Case
16-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
8-SOIC
Mounting Type
Through Hole
Surface Mount