UCC3813D-4
UCC3813D-4
Active
Description:  IC OFFLINE SWITCH MULT TOP 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC3813D-4 Datasheet
History Price: $2.59000
In Stock: 9600
UCC3813D-4 Specification
Specification
Part No
UCC3813D-4
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Non-Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
-
Topology
Boost, Buck, Flyback, Forward
Voltage - Start Up
12.5 V
Voltage - Supply (Vcc/Vdd)
8.3V ~ 12V
Duty Cycle
49%
Frequency - Switching
1MHz
Power (Watts)
-
Fault Protection
-
Control Features
Frequency Control
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
Mounting Type
Surface Mount
UCC3813D-4 Related Parts
UCC25701D
UCC25701D
Texas Instruments
IC OFFLINE SW MULT TOP 14SOIC
UCC25701DTR
UCC25701DTR
Texas Instruments
IC OFFLINE SW MULT TOP 14SOIC
UCC25701DTR/81385
UCC25701DTR/81385
Texas Instruments
IC OFFLINE SWITCH
UCC25701N
UCC25701N
Texas Instruments
IC OFFLINE SWITCH MULT TOP 14DIP
UCC25701NG4
UCC25701NG4
Texas Instruments
IC OFFLINE SWITCH MULT TOP 14DIP
UCC25701PW
UCC25701PW
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25701PWG4
UCC25701PWG4
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25701PWTR
UCC25701PWTR
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25706D
UCC25706D
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8SOIC
UCC25706DGK
UCC25706DGK
Texas Instruments
IC OFFLINE SW MULT TOP 8VSSOP
UCC25706P
UCC25706P
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8DIP
UCC25706QDRQ1
UCC25706QDRQ1
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8SOIC
UCC3813D-4 Description
Overview of Texas Instruments UCC3813D-4

The UCC3813D-4 is a high-performance, voltage-mode PWM (Pulse Width Modulation) controller from Texas Instruments, designed for use in high-efficiency power supply applications. This device is particularly well-suited for isolated and non-isolated DC-DC converters, including those used in telecommunications, industrial power supplies, and consumer electronics. The UCC3813D-4 offers advanced features that enhance performance, reliability, and ease of use in power management systems.

Key Specifications

- Input Voltage Range: 8 V to 30 V
- Output Voltage Range: Adjustable, typically from 1.25 V to 15 V
- Switching Frequency: Adjustable up to 500 kHz
- Maximum Duty Cycle: 50% (typical)
- Quiescent Current: 1.5 mA (typical)
- Package Type: SOIC-16 (Small Outline Integrated Circuit) with 16 pins
- Operating Temperature Range: -40 °C to 125 °C

Performance Features

The UCC3813D-4 operates over a wide input voltage range of 8 V to 30 V, making it suitable for various applications requiring reliable voltage regulation. The output voltage is adjustable, typically ranging from 1.25 V to 15 V, allowing flexibility in powering different loads. The device supports a maximum switching frequency of 500 kHz, enabling high-density designs and efficient power conversion.

Voltage-Mode Control

The UCC3813D-4 employs a voltage-mode control scheme, which simplifies the design process and enhances stability. This control method allows for precise regulation of the output voltage while maintaining good transient response. The device features a built-in error amplifier that compares the output voltage to a reference voltage, adjusting the PWM signal accordingly to maintain the desired output.

Protection Features

This PWM controller includes several protection features to ensure reliable operation:

- Overcurrent Protection: Monitors the output current and limits it to prevent damage to the device and load.
- Thermal Shutdown: Automatically disables the device if the junction temperature exceeds safe limits, ensuring safe operation under high-temperature conditions.
- Under-voltage Lockout (UVLO): Ensures the device operates only when the input voltage is above a specified threshold, preventing erratic behavior.

Soft-Start Functionality

The UCC3813D-4 features a soft-start function that limits inrush current during startup. This feature gradually ramps up the output voltage, reducing stress on the power supply components and preventing overshoot. The soft-start time can be adjusted to meet specific application requirements.

Applications

The UCC3813D-4 is suitable for a wide range of applications, including:

- DC-DC Converters: Ideal for isolated and non-isolated power supply designs in telecommunications and industrial equipment.
- Consumer Electronics: Used in power supplies for various consumer devices requiring efficient voltage regulation.
- Battery-Powered Applications: Suitable for applications where low quiescent current is essential for battery life.

Development and Support

Texas Instruments provides a comprehensive support ecosystem for the UCC3813D-4, including:

- Evaluation Modules: Available evaluation boards allow engineers to quickly prototype and test designs.
- Design Tools: TI offers online design tools and calculators to assist in the design process.
- Technical Documentation: Comprehensive datasheets and application notes provide detailed information on device operation and application guidelines.

Conclusion

The Texas Instruments UCC3813D-4 is a highly efficient and versatile PWM controller designed for a variety of power supply applications. With its wide input voltage range, adjustable output voltage, and robust protection features, it is an excellent choice for engineers looking to develop reliable and efficient power management solutions in diverse environments. Its advanced features and ease of use make it a valuable component in modern power supply designs.
UCC3813D-4 Compare Parts
  • UCC3813D-4 vs UCC3960D
  • UCC3813D-4 vs UCC3889N
  • UCC3813D-4 vs UCC3889DTR
  • UCC3813D-4 vs UCC3889DG4
  • UCC3813D-4 vs UCC3889D
  • UCC3813D-4 vs UCC3888NG4
  • UCC3813D-4 vs UCC3888N
  • UCC3813D-4 vs UCC3888DG4
  • UCC3813D-4 vs UCC3888D
  • UCC3813D-4 vs UCC3813PW-4G4
  • UCC3813D-4 vs UCC3813PW-4
  • UCC3813D-4 vs UCC3813PW-2
  • UCC3813D-4 vs UCC3813N-4
  • UCC3813D-4 vs UCC3813N-2G4
  • UCC3813D-4 vs UCC3813N-2
  • UCC3813D-4 vs UCC3813DTR-4
  • UCC3813D-4 vs UCC3813DTR-2
  • UCC3813D-4 vs UCC3813D-2
  • UCC3813D-4 vs UCC3810N
  • UCC3813D-4 vs UCC3810DWTRG4
  • UCC3813D-4 vs UCC3810DWTR
  • UCC3813D-4 vs UCC3810DW
  • UCC3813D-4 vs UCC3809PWTR-1
  • UCC3813D-4 vs UCC3809PW-2
  • UCC3813D-4 vs UCC3809PW-1
  • UCC3813D-4 vs UCC3809PTR-2G4
  • UCC3813D-4 vs UCC3809PTR-2
  • UCC3813D-4 vs UCC3809PTR-1
  • UCC3813D-4 vs UCC3809P-2
  • UCC3813D-4 vs UCC3809P-1G4
  • UCC3813D-4 vs UCC3809P-1
  • UCC3813D-4 vs UCC3809N-2
  • UCC3813D-4 vs UCC3809N-1
  • UCC3813D-4 vs UCC3809DTR-2
  • UCC3813D-4 vs UCC3809DTR-1G4
  • UCC3813D-4 vs UCC3809DTR-1
  • UCC3813D-4 vs UCC3809D-2
  • UCC3813D-4 vs UCC3809D-1G4
  • UCC3813D-4 vs UCC3809D-1
  • UCC3813D-4 vs UCC3808N-1
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.