UCC37324P
UCC37324P
Active
Description:  IC GATE DRVR LOW-SIDE 8DIP
Manufacturer:  Texas Instruments
Datasheet:   UCC37324P Datasheet
History Price: $1.69000
In Stock: 5200
UCC37324P vs UCC37324PE4
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Driven Configuration
Low-Side
-
Channel Type
Independent
-
Number of Drivers
2
-
Gate Type
N-Channel, P-Channel MOSFET
-
Voltage - Supply
4.5V ~ 15V
-
Logic Voltage - VIL, VIH
1V, 2V
-
Current - Peak Output (Source, Sink)
4A, 4A
-
Input Type
Non-Inverting
-
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
20ns, 15ns
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Through Hole
-
Package / Case
8-DIP (0.300", 7.62mm)
-
Supplier Device Package
8-PDIP
-