UCC37324P
UCC37324P
Active
Description:  IC GATE DRVR LOW-SIDE 8DIP
Manufacturer:  Texas Instruments
Datasheet:   UCC37324P Datasheet
History Price: $1.69000
In Stock: 5200
UCC37324P Specification
Specification
Part No
UCC37324P
Category
PMIC - Gate Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Low-Side
Channel Type
Independent
Number of Drivers
2
Gate Type
N-Channel, P-Channel MOSFET
Voltage - Supply
4.5V ~ 15V
Logic Voltage - VIL, VIH
1V, 2V
Current - Peak Output (Source, Sink)
4A, 4A
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
20ns, 15ns
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
UCC37324P PDF Datasheet
UCC37324P Related Parts
UCC21222D
UCC21222D
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC
UCC21222DR
UCC21222DR
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC
UCC21222QDQ1
UCC21222QDQ1
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC
UCC21222QDRQ1
UCC21222QDRQ1
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC
UCC21530DWK
UCC21530DWK
Texas Instruments
IC GATE DRVR ISOLATED
UCC21530DWKR
UCC21530DWKR
Texas Instruments
IC GATE DRVR ISOLATED
UCC21530QDWKQ1
UCC21530QDWKQ1
Texas Instruments
IC GATE DRVR ISOLATED
UCC21530QDWKRQ1
UCC21530QDWKRQ1
Texas Instruments
IC GATE DRVR ISOLATED
UCC24624DR
UCC24624DR
Texas Instruments
PWR MGMT MOSFET/PWR DRIVER
UCC24624DT
UCC24624DT
Texas Instruments
IC GATE DRVR ISOLATED
UCC27200AD
UCC27200AD
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
UCC27200ADDA
UCC27200ADDA
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOPWR
UCC37324P Description
The Texas Instruments UCC37324P is a high-speed, dual-channel gate driver designed for driving power MOSFETs and IGBTs in various applications, including power converters, motor drives, and other high-frequency switching applications. This device is particularly well-suited for applications requiring fast switching speeds, high drive current, and robust performance in demanding environments.

## Key Specifications:

1. General Features:
- Dual Channel: The UCC37324P features two independent gate driver channels, allowing it to drive two separate power devices simultaneously.
- High-Speed Operation: The device is capable of switching at high frequencies, making it suitable for applications that require rapid on/off control of power devices.

2. Drive Capability:
- Output Current: The UCC37324P can deliver peak output currents of up to 4 A, providing sufficient drive strength to quickly charge and discharge the gate capacitance of power MOSFETs and IGBTs.
- Rise and Fall Times: The driver features fast rise and fall times, typically around 20 ns, which helps minimize switching losses and improve overall efficiency in power conversion applications.

3. Input Characteristics:
- Input Voltage Range: The device accepts a wide input voltage range from 3 V to 15 V, making it compatible with various control logic levels.
- TTL/CMOS Compatible: The inputs are compatible with both TTL and CMOS logic levels, allowing for easy interfacing with microcontrollers and digital signal processors.

4. Power Supply:
- Supply Voltage: The UCC37324P operates from a supply voltage range of 4.5 V to 15 V, providing flexibility in power supply design.
- Low Quiescent Current: The device features low quiescent current consumption, which is beneficial for battery-operated and energy-efficient designs.

5. Protection Features:
- Under-Voltage Lockout (UVLO): The UCC37324P includes an under-voltage lockout feature that disables the output when the supply voltage falls below a certain threshold, protecting the power devices from insufficient gate drive.
- Thermal Shutdown: The device is designed with thermal protection to prevent damage due to overheating, ensuring reliable operation in high-temperature environments.

6. Output Configuration:
- Totem-Pole Output Stage: The UCC37324P features a totem-pole output stage, which allows for both sourcing and sinking of current, providing flexibility in driving various types of power devices.
- Adjustable Dead Time: The device allows for adjustable dead time between the two output channels, which is essential for preventing shoot-through conditions in half-bridge and full-bridge configurations.

7. Package Options:
- Package Type: The UCC37324P is available in a 14-pin TSSOP (Thin Shrink Small Outline Package) or a 14-pin SOIC (Small Outline Integrated Circuit) package, providing a compact footprint for space-constrained applications.

## Applications:

The Texas Instruments UCC37324P is suitable for a wide range of applications, including:
- DC-DC converters
- AC-DC power supplies
- Motor control and drives
- Inverters for renewable energy systems
- Industrial automation and control systems

## Conclusion:

The Texas Instruments UCC37324P is a versatile and high-performance dual-channel gate driver that offers robust features for driving power MOSFETs and IGBTs in various applications. With its high output current capability, fast switching speeds, and protective features, it is an excellent choice for engineers looking to design efficient and reliable power conversion systems. The device%27s compatibility with different logic levels and its compact package options further enhance its usability in a wide range of applications, making it a valuable component in modern power electronics design.
UCC37324P Compare Parts
  • UCC37324P vs UCC5870QDWJQ1
  • UCC37324P vs UCC3776N
  • UCC37324P vs UCC37325P
  • UCC37324P vs UCC37325DR
  • UCC37324P vs UCC37325DGNRG4
  • UCC37324P vs UCC37325DGNR
  • UCC37324P vs UCC37325DGN
  • UCC37324P vs UCC37325D
  • UCC37324P vs UCC37324PG4
  • UCC37324P vs UCC37324PE4
  • UCC37324P vs UCC37324DR
  • UCC37324P vs UCC37324DGNR
  • UCC37324P vs UCC37324DGN
  • UCC37324P vs UCC37324DG4
  • UCC37324P vs UCC37324D
  • UCC37324P vs UCC37323PE4
  • UCC37324P vs UCC37323P
  • UCC37324P vs UCC37323P
  • UCC37324P vs UCC37323DR
  • UCC37324P vs UCC37323DGNR
  • UCC37324P vs UCC37323DGN
  • UCC37324P vs UCC37323DGN
  • UCC37324P vs UCC37323D
  • UCC37324P vs UCC37322P
  • UCC37324P vs UCC37322DRG4
  • UCC37324P vs UCC37322DR
  • UCC37324P vs UCC37322DGNRG4
  • UCC37324P vs UCC37322DGNR
  • UCC37324P vs UCC37322DGNG4
  • UCC37324P vs UCC37322DGN
  • UCC37324P vs UCC37322DG4
  • UCC37324P vs UCC37322D
  • UCC37324P vs UCC37321PG4
  • UCC37324P vs UCC37321P
  • UCC37324P vs UCC37321DRG4
  • UCC37324P vs UCC37321DR
  • UCC37324P vs UCC37321DGNR
  • UCC37324P vs UCC37321DGN
  • UCC37324P vs UCC37321D
  • UCC37324P vs UCC27714DR
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets