Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Gate Drivers
/ Texas Instruments UCC37325DR
UCC37325DR
Active
PMIC - Gate Drivers
Description:
IC GATE DRVR LOW-SIDE 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
UCC37325DR Datasheet
History Price: $0.45000
In Stock: 36400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UCC37325DR vs UCC37324PG4
Part No
UCC37325DR
UCC37324PG4
Category
PMIC - Gate Drivers
PMIC - Gate Drivers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Discontinued
Driven Configuration
Low-Side
Low-Side
Channel Type
Independent
Independent
Number of Drivers
2
2
Gate Type
N-Channel, P-Channel MOSFET
N-Channel, P-Channel MOSFET
Voltage - Supply
4.5V ~ 15V
4.5V ~ 15V
Logic Voltage - VIL, VIH
1V, 2V
1V, 2V
Current - Peak Output (Source, Sink)
4A, 4A
4A, 4A
Input Type
Inverting, Non-Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
20ns, 15ns
20ns, 15ns
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-PDIP