UCC37325DR
UCC37325DR
Active
Description:  IC GATE DRVR LOW-SIDE 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC37325DR Datasheet
History Price: $0.45000
In Stock: 36400
UCC37325DR Specification
Specification
Part No
UCC37325DR
Category
PMIC - Gate Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Low-Side
Channel Type
Independent
Number of Drivers
2
Gate Type
N-Channel, P-Channel MOSFET
Voltage - Supply
4.5V ~ 15V
Logic Voltage - VIL, VIH
1V, 2V
Current - Peak Output (Source, Sink)
4A, 4A
Input Type
Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
20ns, 15ns
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
UCC37325DR PDF Datasheet
UCC37325DR Related Parts
UCC21222D
UCC21222D
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC
UCC21222DR
UCC21222DR
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC
UCC21222QDQ1
UCC21222QDQ1
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC
UCC21222QDRQ1
UCC21222QDRQ1
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC
UCC21530DWK
UCC21530DWK
Texas Instruments
IC GATE DRVR ISOLATED
UCC21530DWKR
UCC21530DWKR
Texas Instruments
IC GATE DRVR ISOLATED
UCC21530QDWKQ1
UCC21530QDWKQ1
Texas Instruments
IC GATE DRVR ISOLATED
UCC21530QDWKRQ1
UCC21530QDWKRQ1
Texas Instruments
IC GATE DRVR ISOLATED
UCC24624DR
UCC24624DR
Texas Instruments
PWR MGMT MOSFET/PWR DRIVER
UCC24624DT
UCC24624DT
Texas Instruments
IC GATE DRVR ISOLATED
UCC27200AD
UCC27200AD
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
UCC27200ADDA
UCC27200ADDA
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOPWR
UCC37325DR Compare Parts
  • UCC37325DR vs UCC5870QDWJQ1
  • UCC37325DR vs UCC3776N
  • UCC37325DR vs UCC37325P
  • UCC37325DR vs UCC37325DGNRG4
  • UCC37325DR vs UCC37325DGNR
  • UCC37325DR vs UCC37325DGN
  • UCC37325DR vs UCC37325D
  • UCC37325DR vs UCC37324PG4
  • UCC37325DR vs UCC37324PE4
  • UCC37325DR vs UCC37324P
  • UCC37325DR vs UCC37324DR
  • UCC37325DR vs UCC37324DGNR
  • UCC37325DR vs UCC37324DGN
  • UCC37325DR vs UCC37324DG4
  • UCC37325DR vs UCC37324D
  • UCC37325DR vs UCC37323PE4
  • UCC37325DR vs UCC37323P
  • UCC37325DR vs UCC37323P
  • UCC37325DR vs UCC37323DR
  • UCC37325DR vs UCC37323DGNR
  • UCC37325DR vs UCC37323DGN
  • UCC37325DR vs UCC37323DGN
  • UCC37325DR vs UCC37323D
  • UCC37325DR vs UCC37322P
  • UCC37325DR vs UCC37322DRG4
  • UCC37325DR vs UCC37322DR
  • UCC37325DR vs UCC37322DGNRG4
  • UCC37325DR vs UCC37322DGNR
  • UCC37325DR vs UCC37322DGNG4
  • UCC37325DR vs UCC37322DGN
  • UCC37325DR vs UCC37322DG4
  • UCC37325DR vs UCC37322D
  • UCC37325DR vs UCC37321PG4
  • UCC37325DR vs UCC37321P
  • UCC37325DR vs UCC37321DRG4
  • UCC37325DR vs UCC37321DR
  • UCC37325DR vs UCC37321DGNR
  • UCC37325DR vs UCC37321DGN
  • UCC37325DR vs UCC37321D
  • UCC37325DR vs UCC27714DR
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets