UCC3752NG4
UCC3752NG4
Obsolete
Description:  IC TELECOM INTERFACE 16DIP
Manufacturer:  Texas Instruments
Datasheet:   UCC3752NG4 Datasheet
History Price: Obsolete
In Stock: 10800
UCC3752NG4 vs UCC3750DW
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Obsolete
Active
Function
Ring Generator Controller
Ring Generator Controller
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
12V
5V
Current - Supply
500μA
500μA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-PDIP
28-SOIC