UCC3750DW
UCC3750DW
Active
Description:  IC TELECOM INTERFACE 28SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC3750DW Datasheet
History Price: $11.28000
In Stock: 14000
UCC3750DW Specification
Specification
Part No
UCC3750DW
Category
Interface - Telecom
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Ring Generator Controller
Interface
-
Number of Circuits
1
Voltage - Supply
5V
Current - Supply
500μA
Power (Watts)
-
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
UCC3750DW Related Parts
UCC2750DW
UCC2750DW
Texas Instruments
IC TELECOM INTERFACE 28SOIC
UCC2750DWTR
UCC2750DWTR
Texas Instruments
IC TELECOM INTERFACE 28SOIC
UCC2750DWTRG4
UCC2750DWTRG4
Texas Instruments
IC TELECOM INTERFACE 28SOIC
UCC2751D
UCC2751D
Texas Instruments
IC TELECOM INTERFACE 16SOIC
UCC2751DG4
UCC2751DG4
Texas Instruments
IC TELECOM INTERFACE 16SOIC
UCC2752D
UCC2752D
Texas Instruments
IC TELECOM INTERFACE 16SOIC
UCC3750DWTR
UCC3750DWTR
Texas Instruments
IC TELECOM INTERFACE 28SOIC
UCC3750DWTRG4
UCC3750DWTRG4
Texas Instruments
IC TELECOM INTERFACE 28SOIC
UCC3750N
UCC3750N
Texas Instruments
IC TELECOM INTERFACE 28DIP
UCC3751D
UCC3751D
Texas Instruments
IC TELECOM INTERFACE 16SOIC
UCC3751DG4
UCC3751DG4
Texas Instruments
IC TELECOM INTERFACE 16SOIC
UCC3751N
UCC3751N
Texas Instruments
IC TELECOM INTERFACE 16DIP
UCC3750DW Description
Introduction to Texas Instruments UCC3750DW

The Texas Instruments UCC3750DW is a high-performance PWM (Pulse Width Modulation) controller designed for use in various power management applications, including isolated and non-isolated DC-DC converters. This device is particularly well-suited for applications that require high efficiency and precise control of output voltage or current.

Key Features

1. High-Speed Operation: The UCC3750DW can operate at switching frequencies up to 1 MHz, allowing for compact designs with smaller inductors and capacitors.

2. Dual Output Drivers: The controller features dual high-side and low-side gate drivers, enabling it to drive both N-channel MOSFETs efficiently. This is crucial for synchronous rectification applications.

3. Programmable Dead Time: The device includes programmable dead time control, which helps to minimize cross-conduction losses between the high-side and low-side switches, enhancing overall efficiency.

4. Voltage Feedback Loop: The UCC3750DW supports a voltage feedback loop with a reference voltage of 1.25V, providing accurate regulation of the output voltage.

5. Adjustable Frequency: Users can adjust the frequency of operation by selecting external components, making the controller versatile for different applications.

6. Thermal Shutdown Protection: Integrated thermal shutdown protection ensures that the device operates within safe temperature limits, preventing damage due to overheating.

7. Soft Start Feature: The soft start feature minimizes inrush current during startup, protecting downstream components from sudden surges.

Specifications

- Supply Voltage Range: 10V to 20V
- Input Voltage Range: 4.5V to 20V
- Output Voltage Reference: 1.25V
- Maximum Switching Frequency: Up to 1 MHz
- Output Current Capability: ±2A peak
- Propagation Delay (Turn-on): Typically around 20 ns
- Propagation Delay (Turn-off): Typically around 20 ns
- Operating Temperature Range: -40°C to +125°C
- Package Type: SOIC (D) with 16 pins

Applications

The UCC3750DW is suitable for a variety of applications including:

- Synchronous buck converters
- Boost converters
- Flyback converters
- Isolated power supplies
- DC-DC converters for telecommunications and industrial equipment

Performance Characteristics

The performance characteristics of the UCC3750DW are designed to meet the demands of modern power electronics:

1. Efficiency Optimization: With its ability to drive MOSFETs effectively and manage dead time, the UCC3750DW ensures that power loss is minimized during operation.

2. Dynamic Response: The controller offers excellent transient response due to its fast feedback loop capabilities, making it ideal for systems requiring quick adjustments in output under varying loads.

3. Noise Immunity: The design includes features that enhance noise immunity, ensuring stable operation even in electrically noisy environments typical in industrial settings.

4. Integration Capability: Its compact size and integrated features allow designers to reduce board space while maintaining high performance levels.

In summary, the Texas Instruments UCC3750DW is a robust PWM controller that combines high-speed operation with advanced features tailored for efficient power management solutions across various industries. Its flexibility in design and application makes it an essential component in modern electronic systems requiring reliable power conversion.
UCC3750DW Compare Parts
  • UCC3750DW vs UCC3752NG4
  • UCC3750DW vs UCC3752N
  • UCC3750DW vs UCC3752DTR
  • UCC3750DW vs UCC3752DG4
  • UCC3750DW vs UCC3752D
  • UCC3750DW vs UCC3751NG4
  • UCC3750DW vs UCC3751N
  • UCC3750DW vs UCC3751DG4
  • UCC3750DW vs UCC3751D
  • UCC3750DW vs UCC3750N
  • UCC3750DW vs UCC3750DWTRG4
  • UCC3750DW vs UCC3750DWTR
  • UCC3750DW vs UCC2752D
  • UCC3750DW vs UCC2751DG4
  • UCC3750DW vs UCC2751D
  • UCC3750DW vs UCC2750DWTRG4
  • UCC3750DW vs UCC2750DWTR
  • UCC3750DW vs UCC2750DW
  • UCC3750DW vs UCC2752D
  • UCC3750DW vs UCC2751D
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description