UCC3810DWTR
UCC3810DWTR
Active
Description:  IC OFFLINE SW MULT TOP 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC3810DWTR Datasheet
History Price: $4.70000
In Stock: 11200
UCC3810DWTR vs UCC3809P-1
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Active
Active
Output Isolation
Isolated
Isolated
Internal Switch(s)
No
No
Voltage - Breakdown
-
-
Topology
Boost, Buck, Flyback, Forward
Boost, Buck, Flyback, Forward
Voltage - Start Up
11.3 V
15 V
Voltage - Supply (Vcc/Vdd)
8.3V ~ 11V
8V ~ 19V
Duty Cycle
49%
70%
Frequency - Switching
1MHz
1MHz
Power (Watts)
-
-
Fault Protection
-
-
Control Features
Frequency Control, Sync
Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-55 ℃ ~ 150 ℃ (TJ)
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
16-SOIC
8-VSSOP
Mounting Type
Surface Mount
Surface Mount