UCC3810DWTR
UCC3810DWTR
Active
Description:  IC OFFLINE SW MULT TOP 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC3810DWTR Datasheet
History Price: $4.70000
In Stock: 11200
UCC3810DWTR Specification
Specification
Part No
UCC3810DWTR
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
No
Voltage - Breakdown
-
Topology
Boost, Buck, Flyback, Forward
Voltage - Start Up
11.3 V
Voltage - Supply (Vcc/Vdd)
8.3V ~ 11V
Duty Cycle
49%
Frequency - Switching
1MHz
Power (Watts)
-
Fault Protection
-
Control Features
Frequency Control, Sync
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
Mounting Type
Surface Mount
UCC3810DWTR Related Parts
UCC25701D
UCC25701D
Texas Instruments
IC OFFLINE SW MULT TOP 14SOIC
UCC25701DTR
UCC25701DTR
Texas Instruments
IC OFFLINE SW MULT TOP 14SOIC
UCC25701DTR/81385
UCC25701DTR/81385
Texas Instruments
IC OFFLINE SWITCH
UCC25701N
UCC25701N
Texas Instruments
IC OFFLINE SWITCH MULT TOP 14DIP
UCC25701NG4
UCC25701NG4
Texas Instruments
IC OFFLINE SWITCH MULT TOP 14DIP
UCC25701PW
UCC25701PW
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25701PWG4
UCC25701PWG4
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25701PWTR
UCC25701PWTR
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25706D
UCC25706D
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8SOIC
UCC25706DGK
UCC25706DGK
Texas Instruments
IC OFFLINE SW MULT TOP 8VSSOP
UCC25706P
UCC25706P
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8DIP
UCC25706QDRQ1
UCC25706QDRQ1
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8SOIC
UCC3810DWTR Description
The Texas Instruments UCC3810DWTR is a high-performance, high-frequency pulse-width modulation (PWM) controller designed for use in switch-mode power supplies (SMPS). It is well-suited for applications requiring precise control, high efficiency, and robust performance. Here’s a comprehensive overview of the UCC3810DWTR, including its features, specifications, and typical applications.

---

## Texas Instruments UCC3810DWTR Overview

The UCC3810DWTR is a versatile PWM controller that provides advanced control features for designing efficient and reliable power supplies. It is designed to meet the demands of high-frequency operation, high-efficiency conversion, and sophisticated control requirements.

## Key Features:

1. High-Frequency Operation:
- PWM Frequency: The UCC3810DWTR supports high-frequency operation up to 1 MHz. This high frequency enables smaller passive components and improved efficiency in power supply designs.

2. Current-Mode Control:
- Control Scheme: The controller utilizes current-mode control, which improves the stability of the power supply by providing accurate current limiting and fast transient response. This control scheme also simplifies compensation design.

3. Programmable Ramp Compensation:
- Ramp Compensation: The UCC3810DWTR features programmable ramp compensation, allowing designers to tailor the compensation network to specific requirements, improving the overall performance of the power supply.

4. Precision Reference Voltage:
- Reference Voltage: It includes an internal precision reference voltage of 2.5 V, with an accuracy of ±1%. This stable reference is crucial for accurate feedback and regulation of the output voltage.

5. Error Amplifier:
- Error Amplifier: The device is equipped with an internal error amplifier with adjustable gain and compensation, facilitating precise voltage regulation and enhancing system stability.

6. Soft Start Feature:
- Soft Start: The UCC3810DWTR includes a soft start function that gradually increases the output voltage during startup. This feature helps to limit inrush current and reduce stress on the power components.

7. Overcurrent and Overvoltage Protection:
- Protection: The controller provides overcurrent and overvoltage protection, which helps to safeguard the power supply and connected loads from damage due to fault conditions.

8. Integrated Bootstrap Diode:
- Bootstrap Diode: It includes an integrated bootstrap diode, simplifying the design and reducing component count in the power supply circuitry.

9. Package Type:
- Package: The UCC3810DWTR is housed in a 16-pin TSSOP (Thin Shrink Small Outline Package) with a compact footprint and efficient thermal management.

10. Operating Temperature Range:
- Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, making it suitable for use in a variety of demanding environments.

## Specifications:

- PWM Frequency: Up to 1 MHz
- Reference Voltage: 2.5 V ±1%
- Current-Mode Control: Yes
- Ramp Compensation: Programmable
- Error Amplifier: Adjustable gain and compensation
- Soft Start: Yes
- Protection Features: Overcurrent, overvoltage
- Bootstrap Diode: Integrated
- Package Type: 16-pin TSSOP
- Operating Temperature Range: -40°C to +85°C

## Applications:

- Switch-Mode Power Supplies (SMPS): Ideal for high-efficiency switch-mode power supplies used in computing, telecommunications, and industrial equipment.
- DC-DC Converters: Suitable for DC-DC conversion applications, including isolated and non-isolated converters for various electronic systems.
- Battery Chargers: Used in battery charger designs where precise control of charging current and voltage is required.
- Power Management Systems: Applicable in power management systems that demand efficient and reliable control of power conversion processes.

## Summary:

The Texas Instruments UCC3810DWTR is a high-frequency PWM controller designed for efficient and reliable power supply control. With features such as current-mode control, programmable ramp compensation, precision reference voltage, and integrated protection, it offers advanced capabilities for designing high-performance switch-mode power supplies. Its wide operating temperature range and compact TSSOP package make it versatile for use in a variety of applications and environments.

For additional information, including detailed electrical characteristics, application notes, and design resources, please refer to the [Texas Instruments UCC3810DWTR datasheet](https://www.ti.com/product/UCC3810).

---

If you have any more questions or need further details, feel free to ask!
UCC3810DWTR Compare Parts
  • UCC3810DWTR vs UCC3960D
  • UCC3810DWTR vs UCC3889N
  • UCC3810DWTR vs UCC3889DTR
  • UCC3810DWTR vs UCC3889DG4
  • UCC3810DWTR vs UCC3889D
  • UCC3810DWTR vs UCC3888NG4
  • UCC3810DWTR vs UCC3888N
  • UCC3810DWTR vs UCC3888DG4
  • UCC3810DWTR vs UCC3888D
  • UCC3810DWTR vs UCC3813PW-4G4
  • UCC3810DWTR vs UCC3813PW-4
  • UCC3810DWTR vs UCC3813PW-2
  • UCC3810DWTR vs UCC3813N-4
  • UCC3810DWTR vs UCC3813N-2G4
  • UCC3810DWTR vs UCC3813N-2
  • UCC3810DWTR vs UCC3813DTR-4
  • UCC3810DWTR vs UCC3813DTR-2
  • UCC3810DWTR vs UCC3813D-4
  • UCC3810DWTR vs UCC3813D-2
  • UCC3810DWTR vs UCC3810N
  • UCC3810DWTR vs UCC3810DWTRG4
  • UCC3810DWTR vs UCC3810DW
  • UCC3810DWTR vs UCC3809PWTR-1
  • UCC3810DWTR vs UCC3809PW-2
  • UCC3810DWTR vs UCC3809PW-1
  • UCC3810DWTR vs UCC3809PTR-2G4
  • UCC3810DWTR vs UCC3809PTR-2
  • UCC3810DWTR vs UCC3809PTR-1
  • UCC3810DWTR vs UCC3809P-2
  • UCC3810DWTR vs UCC3809P-1G4
  • UCC3810DWTR vs UCC3809P-1
  • UCC3810DWTR vs UCC3809N-2
  • UCC3810DWTR vs UCC3809N-1
  • UCC3810DWTR vs UCC3809DTR-2
  • UCC3810DWTR vs UCC3809DTR-1G4
  • UCC3810DWTR vs UCC3809DTR-1
  • UCC3810DWTR vs UCC3809D-2
  • UCC3810DWTR vs UCC3809D-1G4
  • UCC3810DWTR vs UCC3809D-1
  • UCC3810DWTR vs UCC3808N-1
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.