Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ Texas Instruments UCC3810DWTR
UCC3810DWTR
Active
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SW MULT TOP 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
UCC3810DWTR Datasheet
History Price: $4.70000
In Stock: 11200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UCC3810DWTR vs UCC3810N
Part No
UCC3810DWTR
UCC3810N
Category
PMIC - AC DC Converters, Offline Switchers
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Active
Active
Output Isolation
Isolated
Isolated
Internal Switch(s)
No
No
Voltage - Breakdown
-
-
Topology
Boost, Buck, Flyback, Forward
Boost, Buck, Flyback, Forward
Voltage - Start Up
11.3 V
11.3 V
Voltage - Supply (Vcc/Vdd)
8.3V ~ 11V
8.3V ~ 11V
Duty Cycle
49%
49%
Frequency - Switching
1MHz
1MHz
Power (Watts)
-
-
Fault Protection
-
-
Control Features
Frequency Control, Sync
Frequency Control, Sync
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP
Mounting Type
Surface Mount
Through Hole